EN
  • EN
  • DE

TLE5009E2010FUMA1

Part No TLE5009E2010FUMA1
Manufacturer Infineon Technologies
Catalog Position Sensors - Angle, Linear Position Measuring
Description SPEED SENSORS 8DSO / Rotary Position Sensor 5.5V Analog Output Automotive 8-Pin DSO T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Infineon Technologies
Series Automotive, AEC-Q100
For Measuring Angle
Technology Magnetoresistive
Rotation Angle - Electrical, Mechanical 0° ~ 360°, Continuous
Output Analog Voltage
Actuator Type External Magnet Included
Operating Supply Voltage 4.5 V ~ 5.5 V
Mounting SMD
Termination Style Solder Tab
Operating Temperature Range -40°C ~ 150°C
Win Source Part Number 796979-TLE5009E2010FUMA1
Popularity Medium
Supply and Demand Status Limited
Family Name TLE5009E2010FUMA1
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TLE5009E2010FUMA1 CAD Model

Description

The TLE5009E2010FUMA1 is a magnetoresistive sensor from Infineon Technologies that is designed for measuring angle.

  • Actuator Type: External magnet included
  • Rotation Angle - Electrical, Mechanical: 0° ~ 360°, continuous
  • Linear Range: Not specified
  • Operating Temperature Range: -40°C to 150°C
  • Supply Voltage: 4.5V to 5.5V
  • Output Signal: Analog voltage
  • Mounting Style: SMD
  • Termination Style: Solder tab

You May Also Be Interested in

ALPS Electric
SENSOR ROTARY 333DEG SMD
Lowest to $0.7799
NXP / Nexperia
IC MAGN FIELD SENSOR SGL DIE / Magnetoresistive Sensor Angle External Magnet, Not Included
Need more? Email Us
Honeywell
SENSOR ANGLE 180DEG 8MM SMD
Lowest to $3.0879
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD / Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included Gull Wing
Lowest to $10.1866
Bourns Inc.
SENSOR ROTARY 340DEG SOLDER LUG / Hall Effect Sensor Rotary Position Flatted Shaft Solder Lug
Lowest to $59.9117
OSRAM Opto Semiconductors Inc.
SENSOR ANGLE SMD / Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $4.3985
TE Connectivity
RESOLVER HOLLOW SHAFT
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR ROTARY SOLDER PAD / Resistive Sensor Rotary Position External Magnet, Not Included Solder Pad
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR ANGLE 360DEG SMD / Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Lowest to $13.9842

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0762 $51.9050
59+ $1.7036 $100.5124
91+ $1.6504 $150.1864
126+ $1.5971 $201.2346
162+ $1.5439 $250.1118
217+ $1.3842 $300.3714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess