EN
  • EN
  • DE

TLE6365GXUMA1

Part No TLE6365GXUMA1
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 400MA 8DSO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000485-TLE6365GXUMA1
Win Source Part Number Cross
Manufacturer Infineon Technologies
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Operating Temperature -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package PG-DSO-8-16
Ultra Librarian 3D Model Ultra Librarian TLE6365GXUMA1 CAD Model

Description

The TLE6365GXUMA1 is a multi-channel power supply IC from Infineon Technologies, designed for automotive applications. This system power supply integrates multiple voltage regulators and a microcontroller supervisor into a single package, providing a compact and efficient solution for powering automotive electronic control units (ECUs). It is designed to meet the stringent requirements of the automotive industry, including wide temperature ranges, high reliability, and robustness against electrical transients.

Applications

  • Automotive ECUs: Powering engine control units, transmission control units, and body control modules.
  • Automotive infotainment systems: Supplying regulated power to head units, displays, and audio amplifiers.
  • Advanced driver-assistance systems (ADAS): Powering radar, camera, and sensor modules.
  • Automotive lighting: Powering LED drivers and control circuits for automotive lighting systems.

Features

  • Multiple voltage regulators: Includes LDOs and buck converters for generating various voltage rails.
  • Microcontroller supervisor: Monitors the microcontroller's operation and resets it in case of faults.
  • Watchdog timer: Prevents the microcontroller from getting stuck in an infinite loop.
  • Undervoltage and overvoltage protection: Protects the system against voltage fluctuations.
  • Overtemperature protection: Prevents the IC from overheating.
  • Automotive qualified: Meets the stringent requirements of the automotive industry.

Benefits

  • Reduced system cost: Integrates multiple functions into a single chip.
  • Simplified design: Reduces the number of external components required.
  • Improved reliability: Provides comprehensive protection features.
  • Enhanced system safety: Monitors the microcontroller's operation and prevents faults.
  • Compact solution: Reduces the size and weight of the ECU.

Additional Details

The TLE6365GXUMA1 typically operates from an input voltage range of 5V to 45V, making it suitable for automotive battery voltage. It includes multiple linear regulators (LDOs) to provide stable and regulated voltages for various loads within the ECU. The buck converters offer higher efficiency compared to LDOs, especially when stepping down from a high input voltage to a low output voltage. The microcontroller supervisor monitors the microcontroller's supply voltage and resets it if the voltage drops below a certain threshold, preventing data corruption and system malfunctions. The watchdog timer prevents the microcontroller from getting stuck in an infinite loop, which can cause the ECU to stop functioning. The device typically comes in a QFN or similar package for surface mount assembly. Automotive qualification ensures that the device can withstand the harsh environmental conditions found in automotive applications, including wide temperature variations, vibration, and electrical transients. The specific configuration of voltage regulators and protection features can be found in the manufacturer's datasheet.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2748 $71.3740
10+ $11.7126 $117.1260
16+ $11.3466 $181.5456
22+ $10.9806 $241.5732
28+ $10.6146 $297.2088
37+ $9.5165 $352.1105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,205 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess