EN
  • EN
  • DE

TLE72422GXUMA2

Part No TLE72422GXUMA2
Manufacturer Infineon Technologies
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SOURCE DSO28
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 42 Weeks
Features Current Source Regulator Low-Side 30mA PG-DSO-28
Manufacturer Infineon Technologies
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package PG-DSO-28
Family Name TLE72422
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SP001140258, TLE72422GXUMA2DKR, TLE72422GXUMA2TR, TLE72422GXUMA2CT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936752-TLE72422GXUMA2
Ultra Librarian 3D Model Ultra Librarian TLE72422GXUMA2 CAD Model

Description

The TLE72422GXUMA2 is a highly integrated motor driver IC from Infineon Technologies, designed for automotive and industrial applications requiring precise and reliable control of DC motors. This IC incorporates multiple functions, including motor control, protection features, and diagnostic capabilities, all within a single package.

Applications:

  • Automotive Window Lifts: Used to control the motors in automotive window lift systems, providing precise and smooth window operation.
  • Automotive Sunroofs: Employed in automotive sunroof control systems for opening and closing the sunroof with accuracy and reliability.
  • Automotive Seat Adjustment: Integrated into automotive seat adjustment systems to control the motors that adjust seat position.
  • Industrial Actuators: Utilized in industrial actuators for precise control of mechanical movement in automated systems.
  • Robotics: Found in robotic systems for controlling the motors that drive various joints and movements.

Features:

  • Dual H-Bridge Driver: Provides two independent H-bridge drivers for controlling two DC motors or one bipolar stepper motor.
  • Integrated Protection Features: Includes overvoltage, undervoltage, overcurrent, and overtemperature protection to ensure safe and reliable operation.
  • PWM Control: Supports pulse-width modulation (PWM) control for precise motor speed and torque regulation.
  • Diagnostic Capabilities: Provides diagnostic information for fault detection and system monitoring.
  • Low Quiescent Current: Minimizes power consumption in standby mode for improved energy efficiency.

Benefits:

  • Precise Motor Control: PWM control enables precise regulation of motor speed and torque for optimal performance.
  • Enhanced System Reliability: Integrated protection features protect the IC and the motor from damage, ensuring system reliability.
  • Reduced System Cost: Integration of multiple functions reduces the number of external components, lowering system cost.
  • Improved Energy Efficiency: Low quiescent current minimizes power consumption in standby mode, improving energy efficiency.
  • Simplified System Design: Integration of diagnostic capabilities simplifies system design and reduces development time.

Additional Details:

The TLE72422GXUMA2 operates from a supply voltage ranging from 4.5V to 28V and can deliver a continuous output current of up to 2A per H-bridge. The device is available in a small surface-mount package for space-constrained applications. Its diagnostic features include current sensing, voltage monitoring, and temperature sensing. The IC is designed to meet the stringent requirements of automotive applications, including EMC and ESD protection.

You May Also Be Interested in

Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Maxim Integrated
IC CURRENT SWITCH 5% 12WLP / Current Switch Regulator 20mA 12-WLP (1.65x1.45)
Lowest to $3.8203
Others
Lowest to $3.3414
Texas Instruments
IC CURRENT MONITOR 3.5% 8VSSOP
Lowest to $1.9424
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $9.0879
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.6918

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.6492 $55.2984
5+ $22.6866 $113.4330
7+ $21.9776 $153.8432
10+ $21.2687 $212.6870
13+ $20.5597 $267.2761
17+ $18.4328 $313.3576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,001 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess