The TLE7245G is a quad high-side switch manufactured by Infineon Technologies designed for automotive applications. It's used for driving various loads while offering comprehensive protection and diagnostic features, effectively controlling multiple circuits within a vehicle.
Applications:
- Automotive lighting (e.g., turn signals, brake lights, tail lights)
- Body control modules (BCM)
- Solenoid control (e.g., relays, valves, actuators)
- Small motor control (e.g., wipers, fans, pumps)
- General power distribution in automotive systems
Features:
- Four independent high-side switches in a single package
- Overload protection with current limitation for each channel
- Short-circuit protection to ground and supply voltage for each channel
- Overtemperature protection with automatic restart for each channel
- Open-load detection for each channel
- Diagnostic feedback via status pins for each channel
- PWM capability for flexible load control on each channel
- Low quiescent current for improved energy efficiency
Benefits:
- Reduced system cost and board space due to high integration
- Enhanced system reliability through comprehensive protection features
- Simplified system design and reduced component count
- Improved diagnostic capabilities for faster fault detection and resolution
- Robust performance in harsh automotive environments
Additional Details:
The TLE7245G typically operates from a 12V automotive supply. Each of the four channels is independently protected and controllable. The diagnostic feedback provided through the status pins enables efficient fault detection and management. The overtemperature protection feature ensures that the device automatically shuts down individual channels in the event of overheating, preventing damage. The PWM capability allows for flexible control of the connected loads, such as dimming lights or controlling motor speed. The device is designed to meet stringent automotive environmental and EMC requirements. The TLE7245G's low quiescent current contributes to improved energy efficiency, which is a crucial consideration in automotive applications. The compact surface-mount package makes it suitable for space-constrained applications. Infineon provides extensive documentation and support resources to facilitate the integration of the TLE7245G into various automotive systems. It adheres to automotive safety standards like ISO 26262, ensuring safe and reliable operation.