The TLE7274-2G is a monolithic integrated voltage regulator manufactured by Infineon Technologies. It provides a stable 5V output voltage and is specifically designed for automotive applications requiring a robust and reliable power supply. This regulator features low quiescent current and comprehensive protection features, making it suitable for demanding automotive environments.
Applications:
- Automotive ECUs: Used in Electronic Control Units (ECUs) for various automotive systems, such as engine management, transmission control, and body control.
- Sensor Power Supplies: Provides a stable power supply for sensors in automotive applications, ensuring accurate and reliable sensor readings.
- Microcontroller Power Supplies: Supplies power to microcontrollers and other digital circuits in automotive control systems.
- Automotive Lighting: Can be used in some automotive lighting applications to provide a stable voltage source.
Features:
- 5V Output Voltage: Provides a fixed 5V output voltage, which is a common voltage requirement in automotive electronics.
- Low Quiescent Current: Minimizes current consumption when the regulator is in standby mode, reducing battery drain.
- Wide Input Voltage Range: Operates with a wide input voltage range, accommodating voltage fluctuations in automotive electrical systems.
- Overvoltage Protection: Protects the regulator and connected components from overvoltage conditions, such as load dump events.
- Short-Circuit Protection: Prevents damage to the regulator and connected circuitry in the event of a short circuit.
- Overtemperature Protection: Shuts down the regulator if it exceeds its maximum operating temperature, preventing thermal damage.
- Reverse Polarity Protection: Safeguards the regulator against damage from accidental reverse polarity connection.
- PG-DSO-8 Package: Available in a compact and thermally efficient PG-DSO-8 package for easy integration into automotive PCBs.
Benefits:
- Stable and Reliable Power Supply: Ensures a stable 5V output voltage, providing a reliable power source for critical automotive electronics.
- Low Power Consumption: Minimizes battery drain, extending battery life in automotive applications.
- Robust Protection Features: Protects the regulator and connected components from various fault conditions, enhancing system reliability.
- High Performance in Harsh Environments: Operates reliably in the demanding temperature, voltage, and electromagnetic environments of automotive applications.
- Simplified System Design: Simplifies the design of automotive power supply systems with its integrated features and protection mechanisms.
Additional Details:
The TLE7274-2G typically operates with an input voltage range of 6V to 42V and can provide an output current of up to 400mA. Key specifications include its dropout voltage, quiescent current, and thermal resistance. The device often requires external capacitors for stability and noise filtering, as recommended in the datasheet. Detailed technical specifications, including electrical characteristics, thermal characteristics, and package dimensions, are available in the product datasheet provided by Infineon Technologies.