EN
  • EN
  • DE

DM74LS279N

Part No DM74LS279N
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC LATCH QUAD S/R 16-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr ON Semiconductor
Series 74LS
Package Tube
Product Status Obsolete
Logic Type S-R Latch
Output Type Standard
Voltage - Supply 4.75V ~ 5.25V
Independent Circuits 4
Delay Time - Propagation 22ns
Current - Output High, Low 400µA, 8mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74LS279
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585279-DM74LS279N
Ultra Librarian 3D Model Ultra Librarian DM74LS279N CAD Model

Description

ON Semiconductor DM74LS279N - Quad S-R Latch

The DM74LS279N is a high-performance quad S-R (Set-Reset) latch integrated circuit produced by ON Semiconductor, a leading name in the semiconductor industry. This device is designed to provide optimal performance in digital systems where the need for stable and reliable latching functions is essential. The DM74LS279N is part of the 74LS family, which is known for its low-power Schottky technology, offering a perfect balance between speed and power consumption.

Each latch in the DM74LS279N device operates independently, with two inputs: a set (S) input and a reset (R) input. The outputs provide both the normal and complementary states. The latches are designed to be triggered by a high level on the set input or reset input. When the set input is high while the reset input is low, the output goes high and remains high even after the set input returns to low, until the reset input is triggered. Conversely, when the reset input is high and the set input is low, the output is reset to low. If both set and reset inputs are low, the output retains its previous state.

The DM74LS279N is packaged in a standard 14-pin DIP (Dual In-line Package), making it easy to integrate into various circuit boards. It is characterized for operation over the full military temperature range of -55°C to +125°C, ensuring reliability in a wide range of environments and applications. This device is commonly used in control systems, computer systems, and other applications where data needs to be stored temporarily and stability is critical.

Key features of the DM74LS279N include:

  • Quad set-reset latches for increased versatility
  • Low power consumption with Schottky technology
  • Independent operation of each latch
  • Direct clear input
  • Guaranteed output drive capability
  • Compatibility with other 74LS series logic devices

Overall, the ON Semiconductor DM74LS279N represents a reliable and efficient solution for digital systems requiring stable latching mechanisms. Its robust design and compatibility with other logic families make it a valuable component for designers and engineers working on a wide array of electronic projects.

You May Also Be Interested in

National Semiconductor
D LATCH, 100K SERIES
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $15.1239
Texas Instruments
CMOS DUAL 4-BIT LATCH 24-CDIP -5
Lowest to $38.2794
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Rochester Electronics
Channel IC
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Texas Instruments
QUAD NOR R/S LATCH / Channel IC
Lowest to $0.5797
Renesas Electronics America
Channel IC
Need more? Email Us
ON Semiconductor
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.0993

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6052 $60.5200
235+ $0.4967 $116.7245
360+ $0.4816 $173.3760
500+ $0.4655 $232.7500
645+ $0.4505 $290.5725
860+ $0.4043 $347.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,680 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess