EN
  • EN
  • DE

TLE8242-3L

Part No TLE8242-3L
Manufacturer Infineon Technologies
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case QFP
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 735267-TLE8242-3L QFP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE8242-3L CAD Model

Description

The TLE8242-3L is a monolithic integrated low drop out (LDO) voltage regulator from Infineon Technologies. It is specifically designed for automotive applications, providing a stable and regulated voltage supply to various electronic components.

Applications

  • Microcontroller power supply: Provides a stable voltage to microcontrollers in automotive ECUs.
  • Sensor power supply: Powers sensors in automotive systems, ensuring accurate measurements.
  • Automotive body control modules: Supplies power to various components in body control modules.
  • Automotive infotainment systems: Powers electronic components in infotainment systems.
  • General automotive power management: Provides a regulated voltage source for various automotive applications.

Features

  • Low drop out voltage: Maintains a stable output voltage even with low input voltage.
  • Output voltage accuracy: Provides a precise and stable output voltage.
  • Overvoltage protection: Protects the regulator and connected components from overvoltage conditions.
  • Short circuit protection: Protects the regulator from damage in case of a short circuit.
  • Overtemperature protection: Protects the regulator from overheating.
  • Reverse polarity protection: Protects the regulator from damage if the input voltage is reversed.
  • Enable function: Allows for controlled power-up and power-down sequencing.

Benefits

  • Stable voltage supply: Ensures reliable operation of connected components.
  • Protection features: Protects the regulator and connected components from damage.
  • Automotive-grade reliability: Designed for harsh automotive environments.
  • Low power consumption: Contributes to energy efficiency in automotive systems.
  • Simplified design: Integrated features simplify circuit design.

Additional Details

The TLE8242-3L LDO voltage regulator is designed to meet the stringent requirements of automotive applications. It features a wide input voltage range and is available in a small SMD package. Detailed specifications, including output voltage, current rating, and protection features, can be found in the device's datasheet from Infineon Technologies. Key specifications include a low quiescent current and a stable output voltage over a wide temperature range. The '3L' suffix indicates a specific voltage option (typically 3.3V) and package type.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4509 $67.2545
11+ $11.0367 $121.4037
17+ $10.6918 $181.7606
23+ $10.3470 $237.9810
29+ $10.0020 $290.0580
39+ $8.9673 $349.7247
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess