EN
  • EN
  • DE

TLI4970D025T4XUMA1

Part No TLI4970D025T4XUMA1
Manufacturer Infineon Technologies
Catalog Current Transducers
Description SENSOR CURRENT HALL 25A 8TISON  /  Current Sensor 25A 1 Channel Hall Effect, Differential Unidirectional 8-PowerTDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Current Sensors
Mfr Infineon Technologies
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Obsolete
For Measuring AC/DC
Sensor Type Hall Effect, Differential
Current - Sensing 25A
Number of Channels 1
Output SPI
Frequency DC ~ 18kHz
Linearity ±1.6%
Accuracy ±2%
Voltage - Supply 3.1V ~ 3.5V
Response Time 57µs
Current - Supply (Max) 20mA
Temperature Range - Operating -40°C ~ 85°C
Polarization Unidirectional
Mounting SMD (SMT)
Package / Case 8-PowerTDFN
Supplier Device Package PG-TISON-8-1
Base Product Number TLI4970
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-TLI4970D025T4XUMA1,TLI4970D025T4XUMA1CT,SP001323154,TLI4970D025T4XUMA1TR,TLI4970D025T4XUMA1DKR,INFINFTLI4970D025T4XUMA1
Standard Package 2,000
Win Source Part Number 1229464-TLI4970D025T4XUMA1
Ultra Librarian 3D Model Ultra Librarian TLI4970D025T4XUMA1 CAD Model

Description

The Infineon Technologies TLI4970D025T4XUMA1 is a unidirectional differential Hall effect sensor designed for AC/DC current sensing applications.

  • Current-Sensing Range: 25A
  • Response Time: 57μs
  • Linearity: ±1.6%
  • Accuracy: ±2%
  • Package: 8-PowerTDFN
  • Operating Temperature: -40°C to 85°C
  • AEC-Q100 Qualified: yes
  • Output: SPI
  • Voltage Supply: 3.1V to 3.5V
  • Packaging: tape and reel
  • Standard Package: 2,000 units

You May Also Be Interested in

Riedon
Current Sensors RoHS
Lowest to $297.4799
Melexis Technologies NV
SENSOR CURRENT HALL 20MT AC/DC / Current Sensor 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.0397
Honeywell
SENSOR CURRENT HALL 200A AC/DC / Current Sensor 200A 1 Channel Hall Effect, Open Loop Bidirectional Module
Lowest to $15.3280
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 100A 5-CB / Current Sensor 100A 1 Channel Hall Effect Bidirectional 5-CB Formed Leads, PFF
Lowest to $7.9747
Honeywell
SENSOR CURRENT HALL 500A AC/DC / Current Sensor 500A 1 Channel Hall Effect, Open Loop Bidirectional Module
Need more? Email Us
Texas Instruments
CURRENT SENSOR / Current Sensor ±11.25A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $2.3154
Honeywell
CURRENT SENSOR / Current Sensor Channel
Need more? Email Us
Texas Instruments
SENSOR CURRENT HALL EFFECT 8SOIC / Current Sensor 1 Channel Hall Effect Unidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9154
Texas Instruments
SENSOR CURRENT HALL EFFECT 8SOIC / Current Sensor 1 Channel Hall Effect Unidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $3.9632

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess