EN
  • EN
  • DE

TLV4961-1TA

Part No TLV4961-1TA
Manufacturer Infineon Technologies
Catalog Magnetic Sensors - Switches (Solid State)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840628-TLV4961-1TA
Ultra Librarian 3D Model Ultra Librarian TLV4961-1TA CAD Model

Description

The TLV4961-1TA is a high-precision Hall-effect latch from Infineon Technologies, designed for reliable magnetic field detection. It features a single Hall element and provides a digital output signal indicating the presence of a magnetic field exceeding a predefined threshold. This sensor is well-suited for applications requiring precise and reliable switching based on magnetic field detection, such as position sensing, proximity detection, and motor control.

Applications

  • Brushless DC (BLDC) Motor Control: Used for rotor position detection in BLDC motors.
  • Position Sensing: Implemented in various position sensing applications such as door and lid closure detection.
  • Proximity Detection: Employed in proximity sensors for detecting the presence of nearby objects.
  • Flow Meters: Used in flow meters to detect the rotation of impeller blades.
  • Rotary Encoders: Integrated into rotary encoders for angular position measurement.

Features

  • Hall-Effect Latch: Provides a stable output signal once the magnetic field exceeds the threshold.
  • High Sensitivity: Detects small magnetic fields with high accuracy.
  • Digital Output: Offers a digital output signal for easy interface with microcontrollers.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in system design.
  • Small Package: Available in a compact package for space-constrained applications.
  • Reverse Polarity Protection: Includes reverse polarity protection to prevent damage from incorrect wiring.

Benefits

  • Reliable Switching: Hall-effect latch ensures stable and reliable switching behavior.
  • Accurate Detection: High sensitivity enables precise detection of magnetic fields.
  • Easy Integration: Digital output simplifies interfacing with microcontrollers and other digital systems.
  • Flexible Design: Wide operating voltage range allows for use in various applications.
  • Compact Footprint: Small package size enables integration into space-limited designs.
  • Robust Protection: Reverse polarity protection enhances system reliability.

Additional Details

The TLV4961-1TA operates based on the Hall effect principle. When a magnetic field is applied perpendicular to the sensor, it generates a voltage proportional to the magnetic field strength. The sensor includes a Schmitt trigger to provide a clean and stable digital output signal. Key specifications include the operating voltage range, magnetic field thresholds, and operating temperature range. Proper understanding of these parameters is critical for successful implementation in a specific application.

You May Also Be Interested in

Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.7819
Melexis Technologies NV
MAGNETIC SWITCH LATCH TO92UA
Lowest to $0.7154
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5074 $50.7400
245+ $0.4164 $102.0180
375+ $0.4034 $151.2750
515+ $0.3904 $201.0560
665+ $0.3773 $250.9045
890+ $0.3383 $301.0870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,479 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess