EN
  • EN
  • DE

TT251N14KOF

Part No TT251N14KOF
Manufacturer Infineon Technologies
Catalog SCRs - Single - Modules
Description Technische Information technical information
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1274935-TT251N14KOF
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TT251N14KOF CAD Model

Description

The TT251N14KOF is a thyristor module manufactured by Infineon Technologies. It's designed for various power control applications where high voltage and current handling are required.

Applications:

  • AC motor control: Used in variable frequency drives (VFDs) for controlling the speed of AC motors.
  • DC motor control: Employed in DC motor drives for precise speed and torque regulation.
  • Soft starters: Incorporated in soft starters for reducing inrush current during motor startup.
  • Rectifiers: Used in controlled and uncontrolled rectifiers for converting AC to DC power.
  • Static switches: Employed in static switches for fast and reliable switching of high-power circuits.
  • Welding equipment: Integrated into welding machines for controlling the welding current and voltage.
  • Power supplies: Found in high-power DC power supplies for industrial applications.

Features:

  • High Voltage Capability: Designed to operate at high voltage levels, typically around 1400V.
  • High Current Handling: Capable of handling large currents, enabling control of high-power loads.
  • Isolated Baseplate: Provides electrical isolation between the terminals and the mounting surface, enhancing safety.
  • Low On-State Voltage Drop: Minimizes power dissipation and improves efficiency.
  • High Surge Current Capability: Can withstand high surge currents, ensuring reliable operation under fault conditions.
  • Robust Construction: Designed for harsh industrial environments with good thermal cycling performance.

Benefits:

  • Improved Motor Control: Enables precise and efficient control of AC and DC motors, leading to energy savings.
  • Reduced Inrush Current: Minimizes stress on the power grid and equipment during motor startup, extending equipment life.
  • Enhanced System Reliability: Provides reliable switching and control of high-power circuits, reducing downtime.
  • Increased Safety: The isolated baseplate enhances safety by preventing electrical shock hazards.
  • Energy Efficiency: Low on-state voltage drop minimizes power losses, improving overall system efficiency.

Technical Specifications (Typical):

  • Voltage Rating: 1400V
  • Current Rating: 251A
  • Gate Trigger Current: Typically a few milliamperes
  • Operating Temperature: -40°C to +125°C
  • Isolation Voltage: Typically 2500V AC

This thyristor module is suitable for applications requiring robust and reliable power control in demanding industrial environments.

You May Also Be Interested in

Microsemi Corporation
MOD THYRISTOR DIODE DBLR 40A SF1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE DBLR 60A SF1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE 25A SF1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DOUBLER 130A D1
Need more? Email Us
IXYS
SCR MODULE 1.2KV 180A TO-240AA
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE DBLR 160A D1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE DBLR 160A D1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE 90A SF1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE DBLR 40A SF1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess