EN
  • EN
  • DE

TUA6150

Part No TUA6150
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 383334-TUA6150
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TUA6150 CAD Model

Description

The TUA6150 is a monolithic integrated circuit (MMIC) from Infineon Technologies designed for direct conversion satellite receivers. It integrates a low noise amplifier (LNA), mixer, voltage controlled oscillator (VCO), and a loop filter to provide a complete down-conversion solution for intermediate frequency (IF) signals. This highly integrated approach simplifies receiver design, reduces component count, and lowers overall system cost.

Applications:

  • Satellite receivers (DVB-S/S2)
  • Satellite set-top boxes
  • Low noise block downconverters (LNBs)
  • Professional satellite receiving equipment

Features:

  • Integrated LNA, mixer, VCO, and loop filter
  • Low noise figure for excellent receiver sensitivity
  • High gain for strong signal amplification
  • Low power consumption for energy efficiency
  • Single supply voltage operation
  • Small package size for compact designs
  • High image rejection
  • Integrated RF and LO matching networks

Benefits:

  • Simplified receiver design due to high integration
  • Improved receiver sensitivity due to low noise figure
  • Reduced bill of materials (BOM) cost due to fewer external components
  • Smaller board size due to compact package
  • Lower power consumption for increased energy efficiency
  • Faster time to market due to ease of use

Additional Details:

The TUA6150 typically operates in the Ku-band and Ka-band frequencies used for satellite communication. It offers a low noise figure, typically around 2 dB, enabling the receiver to detect weak satellite signals. The integrated VCO provides a stable and accurate local oscillator signal for the down-conversion process. The device is typically packaged in a small QFN package, making it suitable for space-constrained applications. Its performance is characterized by high gain, low noise, and excellent linearity, ensuring high-quality signal reception.

The internal LNA amplifies the weak incoming satellite signal, and the mixer then down-converts the signal to an intermediate frequency. The VCO generates the local oscillator frequency required for down-conversion. The loop filter stabilizes the VCO and reduces phase noise. The TUA6150 is designed to operate with a single supply voltage, simplifying the power supply design. It also includes integrated RF and LO matching networks, further reducing the number of external components required.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3040 $65.2160
9+ $13.3784 $120.4056
14+ $12.9603 $181.4442
19+ $12.5421 $238.2999
24+ $12.1240 $290.9760
32+ $10.8697 $347.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess