EN
  • EN
  • DE

NTK3139PT3G

Part No NTK3139PT3G
Manufacturer Innovisionsemi
Catalog Transistors – FETs, MOSFETs – Single
Description SINGLE P CHANNEL POWER MOSFET WI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Current - Continuous Drain (Id) @ 25°C 660mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Rds On (Max) @ Id, Vgs 480mOhm @ 780mA, 4.5V
Vgs(th) (Max) @ Id 1.2V @ 250µA
Vgs (Max) ±6V
Input Capacitance (Ciss) (Max) @ Vds 170 pF @ 16 V
Power Dissipation (Max) 310mW (Ta)
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package SOT-723
Package / Case SOT-723
Ultra Librarian 3D Model Ultra Librarian NTK3139PT3G CAD Model

You May Also Be Interested in

Nexperia USA Inc.
P-CHANNEL TRENCH MOSFET
Lowest to $2.6532
Diodes Incorporated
MOSFET N-CH 20V 6.7A TSOT26 T&R
Lowest to $0.1431
Infineon Technologies
MOSFET_(20V 40V)
Lowest to $1.6241
Panjit
SOT-23, MOSFET
Lowest to $0.1527
Nexperia USA Inc.
MOSFET N-CH 60V 2.2A TO236AB
Lowest to $2.9324
Diodes Incorporated
MOSFET N-CH 80V 53.7A PWRDI5060
Lowest to $0.8732
Micro Commercial Co
N-CHANNEL MOSFET
Lowest to $0.0583
MICROSS/On Semiconductor
SIC MOS D2PAK-7L 22MOHM 1200V
Lowest to $58.9091
Nexperia USA Inc.
MOSFET N-CH 55V 5.5A SOT223
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
535+ $0.0943 $50.4505
1,135+ $0.0884 $100.3340
1,760+ $0.0854 $150.3040
2,520+ $0.0794 $200.0880
3,275+ $0.0764 $250.2100
4,085+ $0.0735 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,440 pieces
MOQ: 535 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess