The ICS341M-30LFT is a high-performance clock synthesizer from Integrated Circuit Systems (ICS), now a part of Integrated Device Technology (IDT). It is designed to provide precise and stable clock signals for a variety of applications. This particular model is known for its low jitter and phase noise characteristics, making it suitable for demanding environments where signal integrity is crucial.
Applications
- Networking equipment, including routers and switches
- High-definition video and audio systems
- Data communication systems
- Motherboards and other computing platforms
- Storage devices
Features
- Low phase noise and jitter performance
- Output frequency range up to 30 MHz
- Integrated Voltage Controlled Oscillator (VCO)
- Supports multiple output clocks
- Precise frequency synthesis
- Clock multiplication and division capabilities
- 3.3V operating voltage
- Lead-Free and RoHS compliant
Benefits
- Improved system performance due to clean clock signals
- Reduced bit error rates in data communication
- Enhanced audio and video quality
- Simplified system design with integrated VCO
- Compliance with environmental regulations
- Stable and reliable operation
Technical Specifications
The ICS341M-30LFT operates at a supply voltage of 3.3V. It supports various output clock frequencies, up to 30 MHz. The device is packaged in a small form factor, which saves board space. The phase noise performance is typically -140 dBc/Hz at 1 kHz offset. This clock synthesizer utilizes a fractional-N PLL architecture to achieve precise frequency synthesis. The operating temperature range is typically between -40°C to +85°C.
This clock synthesizer is often used in applications requiring synchronization of digital data streams. Its stability and accuracy ensure reliable data transmission and processing. The device also supports various clock management functions, such as clock enabling and disabling. It is a cost-effective solution for generating high-quality clock signals in a wide range of applications.