EN
  • EN
  • DE

IS61C256AH-25N

Part No IS61C256AH-25N
Manufacturer Integrated Silicon Solution, Inc
Description 32K x 8 HIGH-SPEED CMOS STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Integrated Silicon Solution, Inc
Win Source Part Number 1189131-IS61C256AH-25N
Manufacturer Homepage www.issi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IS61C256AH-25N CAD Model

Description

The IS61C256AH-25N is a high-speed CMOS Static RAM (SRAM) manufactured by Integrated Silicon Solution, Inc. (ISSI). Designed for applications needing quick data access, this SRAM offers a good balance between speed and power consumption. Its 256Kbit density is often used for cache or buffer memory.

Applications

  • Cache Memory for Microprocessors
  • Buffer Memory in Communication Equipment
  • Industrial Control Systems
  • Networking Devices
  • Embedded Systems

Features

  • Capacity: 256 Kbit (32K x 8 bits)
  • Access Time: 25 ns
  • Supply Voltage: 5V
  • Package: SOJ (Small Outline J-lead)
  • Operating Temperature: -40°C to +85°C (Industrial Temperature Range)
  • Low Power Consumption: CMOS technology for reduced power requirements

Benefits

  • Fast Access Time: 25 ns access time enables quick data retrieval and storage.
  • Low Power Consumption: CMOS design minimizes power consumption, extending battery life in portable devices.
  • Easy Integration: SOJ package and 5V supply voltage simplify integration into existing systems.
  • High Reliability: SRAM ensures reliable data storage and retrieval.

Additional Details

The IS61C256AH-25N operates at 5V and provides a fast access time of 25 nanoseconds. The SOJ package allows for surface mounting. The industrial temperature range makes this SRAM suitable for demanding environments. Refer to the official ISSI datasheet for precise operating conditions, power consumption details, and package dimensions. This component is often used where fast memory access and moderate storage capacity are required.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5645 $66.9515
15+ $7.8478 $117.7170
23+ $7.6026 $174.8598
32+ $7.3574 $235.4368
41+ $7.1120 $291.5920
55+ $6.3763 $350.6965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess