EN
  • EN
  • DE

29F32B08NCME2

Part No 29F32B08NCME2
Manufacturer Intel
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case BGA
Manufacturer Intel
Manufacturer Homepage www.intel.com
Win Source Part Number 751069-29F32B08NCME2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 29F32B08NCME2 CAD Model

Description

The Intel 29F32B08NCME2 is a 32-megabit (32Mb) NOR flash memory device. These NOR flash memory devices are designed for embedded applications requiring non-volatile storage, offering reliable and fast read performance.

Applications:

  • Embedded Systems: Storage for firmware, boot code, and configuration data in embedded systems.
  • Industrial Control Systems: Memory for storing critical parameters and operational code.
  • Networking Equipment: Stores boot code and configuration settings for routers and switches.
  • Automotive Applications: Use in automotive electronics for storing calibration data and software.

Features:

  • 32Mb Density: Provides ample storage for code and data in various embedded applications.
  • NOR Flash Technology: Enables fast and random access for efficient code execution.
  • Sector Erase: Allows for selective erasing of memory sectors, improving efficiency.
  • Low Power Consumption: Optimizes energy efficiency for battery-powered devices and energy-conscious applications.

Benefits:

  • Reliable Data Storage: Ensures data integrity in harsh environments and critical applications.
  • Fast Read Performance: Provides quick access to stored code and data, enhancing system responsiveness.
  • Efficient Code Execution: Supports execute-in-place (XIP) functionality for direct code execution from flash memory.
  • Extended Temperature Range: Operates reliably in a wide range of temperatures, suitable for industrial applications.

Additional Details:

The Intel 29F32B08NCME2 operates on a specific voltage and features a parallel interface for easy integration with microcontrollers and processors. It offers various power-saving modes to reduce power consumption during idle periods. The device undergoes rigorous testing to ensure compliance with industry standards and reliable performance in demanding applications.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess