EN
  • EN
  • DE

AN87C196JV20F8

Part No AN87C196JV20F8
Manufacturer Intel
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB OTP 52PLCC / MCU 16-bit MCS 96 CISC 48KB EPROM 5V Automotive 52-Pin PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Intel
Series 87C
Packaging Tube
Part Status Obsolete(EOL)
Core Processor MCS 96
Core Size 16-Bit
Speed 20MHz
Connectivity SIO
Peripherals PWM
Number of I/O 41
Program Memory Size 48KB (48K x 8)
Program Memory Type One Time Programmable(OTP)
RAM Size 1.5K x 8
Supply Voltage 4.75 V ~ 5.25 V
Data Converters A/D 6x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 52-LCC (J-Lead)
Manufacturer Package 52-PLCC (19x19)
Win Source Part Number 768531-AN87C196JV20F8
Popularity Medium
Supply and Demand Status Limited
Family Name 87C196JV
Introduction Date November 01, 1995
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AN87C196JV20F8 CAD Model

Description

The Intel 87C196JV20F8 is a 16-bit microcontroller with a core processor of MCS 96.

  • Speed: 20MHz
  • Program Memory Size: 48KB (48K x 8)
  • Program Memory Type: One-time programmable (OTP)
  • I/Os: 41
  • RAM Size: 1.5K x 8
  • Package: 52-LCC (J-Lead)
  • Supply Voltage: 4.75 V ~ 5.25 V
  • Connectivity: SIO
  • Peripherals: PWM
  • A/D: 6x10b
  • Oscillator Type: External
  • Family: 87C196JV
  • Category: Integrated Circuits (ICs)
  • Operating Temperature Range: -40°C ~ 125°C (TA)
  • Supply and Demand Status: Limited

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess