EN
  • EN
  • DE

AT27C512R-150DC

Part No AT27C512R-150DC
Manufacturer Intel
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046451-AT27C512R-150DC
Categories OEM Parts(A-B)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT27C512R-150DC CAD Model

Description

The AT27C512R-150DC is a high-performance, low-power, read-only memory (EPROM) integrated circuit manufactured by Intel. It is a 512K-bit memory organized as 65,536 words by 8 bits. This EPROM is designed for applications requiring non-volatile storage of data or program code, such as embedded systems, firmware storage, and program storage for microcontrollers.

Applications

  • Embedded Systems: Used to store firmware and configuration data in embedded systems.
  • Microcontroller Program Storage: Stores the executable code for microcontrollers.
  • Industrial Control Systems: Provides non-volatile memory for industrial automation equipment.
  • Telecommunications Equipment: Stores configuration and boot code for telecom devices.
  • Consumer Electronics: Used in various consumer products for storing firmware or program data.

Features

  • 512K-bit EPROM: Offers a storage capacity of 512 kilobits.
  • Organized as 65,536 x 8 bits: Arranged in a format suitable for byte-oriented data.
  • Fast Access Time: -150 indicates a 150ns access time.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered devices.
  • Single 5V Supply: Operates with a single 5-volt power supply.
  • JEDEC Standard Pinout: Follows the industry-standard pinout for ease of integration.
  • CMOS Technology: Utilizes CMOS technology for low power and high noise immunity.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Easy Programming: Can be easily programmed using standard EPROM programmers.
  • Reliable Performance: Provides reliable data storage for critical applications.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.
  • Cost-Effective Solution: Offers a cost-effective solution for non-volatile memory requirements.

Technical Specifications

  • Memory Size: 512 Kbit (64 KB)
  • Organization: 65,536 x 8 bits
  • Access Time: 150 ns
  • Supply Voltage: 5V ± 10%
  • Operating Temperature: 0°C to +70°C
  • Package Type: DIP28
  • Programming Voltage: 12.75V

The AT27C512R-150DC EPROM provides a reliable and cost-effective solution for non-volatile memory storage in various applications. Its fast access time and low power consumption make it suitable for both high-performance and battery-powered systems.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Hewlett Packard
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess