EN
  • EN
  • DE

AV8062701022801

Part No AV8062701022801
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Celeron 867 (1.3GHz FCBGA1023)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955101-AV8062701022801
Series *
Ultra Librarian 3D Model Ultra Librarian AV8062701022801 CAD Model

Description

The Intel AV8062701022801 is a high-performance embedded microprocessor designed for demanding applications requiring significant processing power and reliability. This processor is part of Intel's embedded solutions family, built to withstand harsh environments and provide long-term availability, making it suitable for various industrial and commercial deployments.

Applications

  • Industrial automation systems
  • Medical imaging equipment
  • Network appliances
  • Aerospace and defense systems
  • Digital signage

Features

  • Multi-core processing: Provides enhanced performance for multitasking and parallel processing applications.
  • Integrated graphics: Offers support for visual displays, eliminating the need for a separate graphics card in some applications.
  • Error correction code (ECC) memory support: Increases system reliability by detecting and correcting memory errors.
  • Extended temperature range: Enables operation in extreme temperature conditions, ensuring reliability in harsh environments.
  • Long-term availability: Designed for extended product lifecycles, ensuring a stable platform for embedded systems.
  • Virtualization Technology: Hardware support for virtualization, allowing multiple operating systems and applications to run concurrently on a single platform.

Benefits

  • Increased performance: Multi-core architecture enables faster processing speeds and improved system responsiveness.
  • Enhanced reliability: ECC memory and extended temperature range ensure stable operation in challenging environments.
  • Reduced system cost: Integrated graphics eliminates the need for a discrete graphics card, lowering overall system cost and complexity.
  • Longer product lifecycle: Long-term availability ensures a stable platform for embedded systems, reducing the need for frequent hardware upgrades.
  • Improved power efficiency: Optimized power consumption helps reduce energy costs and extend battery life in portable applications.

Additional Details

The AV8062701022801 is typically based on a specific Intel processor microarchitecture, such as Core or Xeon. It supports various memory types (e.g., DDR3, DDR4) and I/O interfaces (e.g., PCIe, USB, SATA). The exact specifications, including clock speed, core count, and power consumption, vary depending on the specific processor model. Refer to the official Intel documentation for detailed technical specifications.

This processor is designed to meet the rigorous demands of embedded applications, offering a balance of performance, reliability, and longevity. It is a suitable choice for applications requiring stable and powerful processing capabilities in a wide range of operating conditions.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess