EN
  • EN
  • DE

BLKNUC5I3MYBE 938717

Part No BLKNUC5I3MYBE 938717
Manufacturer Intel
Catalog Embedded Processors and Controllers
Description Intel Core i3-5010U Processor NUC Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049393-BLKNUC5I3MYBE 938717
Categories Embedded Processors and Controllers
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BLKNUC5I3MYBE 938717 CAD Model

Description

The Intel BLKNUC5I3MYBE (Board Number NUC5i3MYBE) is a barebone kit designed for a wide range of computing applications, centered around an embedded Intel Core i3 processor. This small form factor PC (SFF PC) is designed to provide a customizable and efficient computing solution for both home and business environments.

Applications:

  • Home Theater PCs (HTPCs): Its compact size and processing power make it suitable for streaming media, playing games, and serving as a central entertainment hub.
  • Digital Signage: It can be used to power digital displays in retail stores, restaurants, and other public spaces.
  • Embedded Systems: The small footprint and robust processing capabilities are ideal for integration into various embedded applications, such as industrial control systems.
  • Desktop Replacement: It offers enough performance for everyday computing tasks, making it a viable alternative to a traditional desktop PC.
  • Thin Clients: It can be configured as a thin client for accessing remote applications and data.

Features:

  • 5th Generation Intel Core i3-5010U Processor: Provides efficient processing power with integrated Intel HD Graphics 5500.
  • Small Form Factor: Compact design allows for easy integration into space-constrained environments.
  • Dual Display Support: Supports two independent displays via Mini DisplayPort and Mini HDMI ports.
  • M.2 Slot: Offers high-speed storage options with support for M.2 SSDs.
  • Intel Gigabit Ethernet: Provides reliable and fast network connectivity.
  • Four USB 3.0 Ports: Offers ample connectivity for peripherals and external storage devices.
  • Intel HD Audio: Delivers high-quality audio output.
  • VESA Mount Support: Allows for mounting on the back of a monitor or other VESA-compatible surfaces.

Benefits:

  • Performance: The Intel Core i3 processor delivers a balance of performance and power efficiency for everyday computing tasks.
  • Space Saving: The compact size minimizes space requirements, making it ideal for small offices or home environments.
  • Customizability: Being a barebone kit, it allows users to choose their preferred RAM, storage, and operating system.
  • Connectivity: Provides a wide range of connectivity options for peripherals, displays, and networks.
  • Reliability: Intel's reputation for quality ensures reliable performance and longevity.
  • Versatility: Suitable for a wide range of applications, from home entertainment to industrial control.

Additional Details:

The BLKNUC5I3MYBE requires the installation of RAM, storage (M.2 SSD or 2.5-inch drive), and an operating system to function. It supports up to 16GB of DDR3L SO-DIMM memory. The integrated Intel HD Graphics 5500 provides adequate graphics performance for everyday tasks and light gaming. The chassis is made from durable materials, designed to withstand the rigors of daily use. Power is supplied via an external power adapter (included).

This Intel NUC is a versatile and powerful mini PC that offers a great balance of performance, size, and features. Its customizability and wide range of applications make it a popular choice for both personal and professional users.

You May Also Be Interested in

Texas Instruments
IC PLD 25NS 28PLCC / series Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)
Need more? Email Us
Texas Instruments
EVALUATION MODULE / LMR14050-Q1 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Need more? Email Us
NXP / Nexperia
KIT EVAL 3PHASE FET PRE-DRIVER / MC33937A Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Broadcom Limited
Peripherals ICs
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Lowest to $6.1854
Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, QFN-16, RoHS
Lowest to $58.7549
Fujitsu Electronics America, Inc.
Mcu, 32 Bit, CORTEX-M3, 144MHZ, LQFP-144
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, MSOP-8, RoHS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess