EN
  • EN
  • DE

BXC80571E6800

Part No BXC80571E6800
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Pentium E6800 (3.33g LGA775)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955069-BXC80571E6800
Series *
Ultra Librarian 3D Model Ultra Librarian BXC80571E6800 CAD Model

Description

The Intel Core 2 Duo E6800 is a desktop processor from Intel's Core 2 Duo series, designed for mainstream computing. It was a popular choice for users seeking a balance between performance and power efficiency.

Applications

  • General desktop computing
  • Office productivity
  • Web browsing
  • Multimedia playback
  • Light gaming

Features

  • 2 Cores
  • 2 Threads
  • Clock Speed: 2.93 GHz
  • L2 Cache: 4MB
  • Front Side Bus (FSB): 1066 MHz
  • Socket: LGA775
  • Manufacturing Process: 65nm

Benefits

  • Improved performance over single-core processors
  • Energy-efficient design
  • Reliable and stable operation
  • Affordable computing solution
  • Good performance for everyday tasks

The Intel Core 2 Duo E6800 processor offers dual-core performance for improved multitasking and responsiveness. Its 2.93 GHz clock speed and 4MB of L2 cache provide sufficient performance for everyday computing tasks. The 1066 MHz Front Side Bus (FSB) ensures fast data transfer between the processor and the chipset. It fits into the LGA775 socket, making it compatible with a wide range of motherboards. The 65nm manufacturing process contributes to its energy efficiency and thermal management. While it's an older processor, it was known for its robust performance and stability. It represents a significant upgrade over single-core processors for general-purpose computing. The large L2 cache helps reduce memory latency, improving overall system responsiveness. Its dual-core design allows for running multiple applications simultaneously without significant performance degradation. It was a popular choice for building affordable and reliable desktop systems.

You May Also Be Interested in

NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess