EN
  • EN
  • DE

CN80617005745AC

Part No CN80617005745AC
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-610E (4M Cache, 2.53GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953566-CN80617005745AC
Series *
Ultra Librarian 3D Model Ultra Librarian CN80617005745AC CAD Model

Description

The Intel CN80617005745AC is an embedded microprocessor designed for use in a variety of industrial and commercial applications. This processor is part of Intel's range of embedded solutions, offering a blend of performance, power efficiency, and long-term availability.

Applications

  • Industrial Automation
  • Retail Point-of-Sale (POS) Systems
  • Digital Signage
  • Medical Imaging Equipment
  • Network Appliances

Features

  • Multi-Core Processing: Enables efficient handling of concurrent tasks.
  • Integrated Graphics: Provides built-in graphics processing capabilities.
  • Low Power Consumption: Optimized for energy efficiency.
  • Extended Temperature Range: Designed to operate in harsh environments.
  • Long Lifecycle Support: Ensures long-term availability and support.

Benefits

  • Improved Performance: Multi-core architecture allows for faster processing of complex applications.
  • Reduced Energy Costs: Low power consumption minimizes energy usage and heat generation.
  • Integrated Graphics: Eliminates the need for a dedicated graphics card, reducing system cost and complexity.
  • Reliable Operation: Designed to withstand extreme temperatures and environmental conditions.
  • Long-Term Availability: Ensures continuity of supply for long-term deployments.

Technical Specifications

The CN80617005745AC typically includes the following specifications, although exact details can vary:

  • CPU Core Count: Dual-core or Quad-core options available.
  • Clock Speed: Typically ranging from 1.6 GHz to 2.6 GHz.
  • TDP (Thermal Design Power): Between 10W and 25W.
  • Integrated Graphics: Intel HD Graphics or Iris Graphics.
  • Memory Support: DDR3L or DDR4 SODIMM.
  • Operating Temperature: -40°C to +85°C.

This embedded processor offers a robust solution for applications that require reliable performance in challenging environments. Its combination of multi-core processing, integrated graphics, and low power consumption makes it a versatile choice for a wide range of industrial and commercial applications. The long lifecycle support further enhances its suitability for deployments that require extended availability and support.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess