EN
  • EN
  • DE

D27C513-200V10

Part No D27C513-200V10
Manufacturer Intel
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
RoHS Non-Compliant
Win Source Part Number 1054724-D27C513-200V10
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D27C513-200V10 CAD Model

Description

The Intel D27C513-200V10 is a 512K (64K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory). This device provides a cost-effective and reliable solution for storing firmware, boot code, and other critical data in a variety of embedded systems.

Applications:

  • Embedded Systems: Used extensively in embedded systems for storing firmware, bootloaders, and configuration data. Examples include industrial control systems, automotive electronics, and consumer electronics.
  • Microcontrollers: Often used as a memory component alongside microcontrollers to store program code and data tables.
  • Instrumentation: Employed in test and measurement equipment for storing calibration data and instrument settings.
  • Telecommunications: Used in communication devices for storing network protocols and device configurations.
  • Industrial Control: Found in programmable logic controllers (PLCs) and other industrial automation equipment.

Features:

  • 512K (64K x 8) Memory Organization: Provides ample storage for program code and data.
  • 200ns Access Time: Offers a reasonably fast access time suitable for many embedded applications.
  • CMOS Technology: Low power consumption compared to older EPROM technologies.
  • Erasable and Reprogrammable: Can be erased using UV light and reprogrammed multiple times.
  • TTL Compatible Inputs/Outputs: Allows easy interfacing with standard TTL logic circuits.
  • Single 5V Power Supply: Requires only a single 5V power supply for operation.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Reprogrammability: Allows for firmware updates and modifications in the field.
  • Low Power Consumption: Reduces energy consumption, making it suitable for battery-powered applications.
  • Cost-Effective: Provides a relatively inexpensive solution for non-volatile memory storage.
  • Wide Availability: Generally readily available from various distributors.

Additional Details:

The D27C513-200V10 is housed in a standard ceramic DIP package with a quartz window for UV erasure. The erasure process typically requires exposure to a UV light source for a specified duration. After erasure, the device can be reprogrammed using a suitable EPROM programmer. The memory array is organized as 64K words of 8 bits each. The 200ns access time allows for relatively quick data retrieval. Care should be taken during handling to avoid electrostatic discharge, which can damage the device.

You May Also Be Interested in

Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.3698
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Holystone
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.2041

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess