EN
  • EN
  • DE

D8035AHL

Part No D8035AHL
Manufacturer Intel
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011186-D8035AHL
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D8035AHL CAD Model

Description

The Intel D8035AHL is an 8-bit microcomputer without on-chip ROM. It is part of the MCS-48 family, designed for control applications. It requires external memory for program storage.

Applications:

  • Industrial Control: Used in industrial automation systems, such as process controllers, motor controllers, and machine tool control systems.
  • Instrumentation: Employed in test and measurement equipment, such as digital multimeters, oscilloscopes, and signal generators.
  • Keyboard Controllers: Found in older keyboard designs to manage key presses and communication with the host system.
  • Appliance Control: Integrated into appliances such as washing machines, dryers, and microwave ovens for controlling various functions.
  • Game Consoles and Arcade Machines: Utilized in early generation game consoles and arcade machines for controlling game logic and input/output operations.

Features:

  • 8-Bit CPU: Provides 8-bit data processing capabilities.
  • No On-Chip ROM: Requires external ROM for program storage.
  • 64 Bytes of RAM: Includes 64 bytes of on-chip RAM for data storage.
  • 27 I/O Lines: Offers 27 programmable input/output lines for interfacing with external devices.
  • Single-Level Interrupt: Supports a single interrupt input for responding to external events.
  • Single 5V Power Supply: Requires a single 5V power supply for operation.

Benefits:

  • Flexibility: Absence of on-chip ROM allows for customized program storage using external memory.
  • Simplicity: Relatively simple architecture makes it easy to understand and program.
  • Cost-Effective: In its time, it offered a cost-effective solution for control applications.
  • Wide Availability: Although obsolete, it was widely available during its production lifespan.

Additional Details:

The D8035AHL is housed in a 40-pin DIP package. It operates with a clock frequency that is determined by an external crystal or RC network. Because it lacks on-chip ROM, the program memory must be provided externally using EPROM or other memory devices. The device supports a single interrupt input, which can be used to respond to external events in real-time. The 27 I/O lines can be individually programmed as inputs or outputs, providing flexibility in interfacing with a wide range of external devices. Although largely obsolete, understanding this processor provides valuable insight into the evolution of microcontrollers and embedded systems.

You May Also Be Interested in

Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.2041
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.1433
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.3698

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess