EN
  • EN
  • DE

DH82H97

Part No DH82H97
Manufacturer Intel
Catalog Memory - Controllers
Description DH82H97 PLATFORM CONTROLLER HUB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Intel
Series *
Package Bulk
Product Status Active
Standard Package 56 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 1014682-DH82H97
Ultra Librarian 3D Model Ultra Librarian DH82H97 CAD Model

Description

The DH82H97 is an integrated circuit memory controller designed for use in electronic devices.

  • Category: Integrated Circuits (ICs) - Memory - Controllers
  • Manufacturer: Intel
  • Product Status: Active
  • Package: Bulk
  • Standard Package: 56 pieces
  • MSL Level: 3
  • REACH Status: Vendor undefined

You May Also Be Interested in

Intel
MULTIFUNCTION PERIPHERAL PBGA421
Lowest to $12.9320
Intel
MULTIFUNCTION PERIPHERAL PBGA421
Lowest to $18.6141
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
Texas Instruments
IC SRAM NONVOLATIL CNTRL 16-SOIC
Need more? Email Us
Texas Instruments
IC CTRLR SRAM NONVOLITL 16-TSSOP
Lowest to $5.8168
Intel
MEMORY CONTROLLER CMOS PBGA1202
Need more? Email Us
Analog Devices Inc.
IC CONTROLLER 8-CHIP NV 20-DIP
Need more? Email Us
Renesas Electronics America
FCCSP 13.50X8.00X1.40 MM, 0.65MM
Lowest to $25.3209
Renesas Electronics America
FCCSP 7.50X3.00X1.20 MM, 0.50MM
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess