EN
  • EN
  • DE

DS1213D

Part No DS1213D
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC SMARTSOCKET 256K/1M 32-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Controller Type Smartsocket SRAM
Voltage - Supply 4.75V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 32-DIP (0.600", 15.24mm) Socket
Supplier Device Package 32-DIP Socket
Base Product Number DS1213
Standard Package 11 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586039-DS1213D
Ultra Librarian 3D Model Ultra Librarian DS1213D CAD Model

Description

The Maxim Integrated DS1213D SmartSocket is a sophisticated memory module holder that serves as a powerful solution for designers looking to integrate nonvolatile memory into their systems with minimal hassle and maximum reliability. This innovative product is designed to work seamlessly with 256k and 1M SRAMs, providing a straightforward upgrade path for memory enhancement.

Key Features

  • Compatibility: The DS1213D is compatible with 28-pin, 600-mil DIP SRAMs, which allows for a versatile application across various designs and systems.
  • Nonvolatile Memory: With an embedded lithium energy cell, the DS1213D provides reliable data retention for nonvolatile memory applications, ensuring data is preserved even during power loss.
  • Easy Integration: Its unique design allows for direct insertion into a 28-pin socket, simplifying the integration process and reducing the need for additional hardware modifications.
  • Automatic Write-Protection: The SmartSocket includes an automatic write-protection feature during power-up and power-down, safeguarding the stored data from inadvertent loss or corruption.
  • Durability: Built with high-quality materials, the DS1213D is designed for long-term reliability and endurance in a wide range of operating conditions.

Applications

The DS1213D is ideal for a variety of applications where data integrity and retention are critical. It is widely used in telecommunications, industrial control systems, medical devices, and any other systems that require robust, nonvolatile memory solutions.

Technical Specifications

  • Operating Voltage: 4.75V to 5.25V
  • Battery: 10-year minimum data retention in the absence of power
  • Operating Temperature: 0°C to +70°C
  • Package: 28-pin, 600-mil DIP

With the Maxim Integrated DS1213D SmartSocket, you can ensure that your memory-dependent systems are both flexible and secure. It is a testament to Maxim Integrated's commitment to providing innovative, high-quality solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Maxim Integrated
IC CNTRLR NVRAM 16-SOIC
Lowest to $17.4627
National Semiconductor (TI)
MEMORY CONTROLLER, TTL, CDIP52
Need more? Email Us
Renesas Electronics America
FCCSP 13.50X8.00X1.40 MM, 0.65MM
Lowest to $25.3209
Intel
MULTIFUNCTION PERIPHERAL PBGA421
Lowest to $18.6141
Renesas Electronics America
DDR DRAM, 16MX36, 0.22NS
Need more? Email Us
Altera
DRAM CONTROLLER, 1M X 8 PDIP48
Need more? Email Us
Intel
MULTIFUNCTION PERIPHERAL PBGA421
Lowest to $12.9320
Altera
DRAM CONTROLLER, 1M X 8 PQCC68
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, CMOS
Lowest to $9.9325

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess