EN
  • EN
  • DE

MAX13487EEVKIT#

Part No MAX13487EEVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description MAX13487E Evaluation Kit / KIT EVAL FOR MAX13487E
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Main Purpose Interface, Digital Cable Driver
Utilized IC / Part MAX13487E
Supplied Contents Board(s)
Win Source Part Number 785324-MAX13487EEVKIT#
Popularity Medium
Supply and Demand Status Limited
Family Name MAX13487E
Introduction Date January 01, 2008
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX13487EEVKIT# CAD Model

Description

Maxim Integrated MAX13487EEVKIT# Evaluation Kit

The MAX13487EEVKIT# from Maxim Integrated is a comprehensive evaluation kit designed to demonstrate the capabilities of the MAX13487E RS-485/RS-422 transceiver with AutoDirection control. This kit serves as a practical tool for designers and engineers to test and evaluate the features of this advanced communication IC in a convenient, real-world environment.

The MAX13487E transceiver included in this kit boasts a unique AutoDirection feature, which simplifies the design of RS-485/RS-422 communication systems by eliminating the need for additional control lines to switch between transmission and reception modes. This half-duplex transceiver is capable of achieving data rates up to 16Mbps, making it suitable for high-speed communication applications.

The evaluation kit consists of a fully assembled and tested printed circuit board (PCB) that showcases the MAX13487E IC. The board includes test points and jumper options, allowing users to easily configure the transceiver's settings and monitor its performance. The PCB is designed with robust protection features, including integrated electrostatic discharge (ESD) protection circuits that safeguard the device against transient voltage spikes.

Key features of the MAX13487EEVKIT# include:

  • AutoDirection control for simplified RS-485/RS-422 bus management
  • High-speed operation up to 16Mbps
  • Integrated ESD protection for enhanced reliability
  • Flexible power supply options ranging from 3.3V to 5V
  • Convenient evaluation board with multiple test points and jumper settings
  • Hot-swap capability to insert the transceiver into a live bus without causing data corruption
  • Thermal shutdown and short-circuit protection for added safety

The MAX13487EEVKIT# is an ideal platform for testing the transceiver's performance in various scenarios, including industrial control systems, building automation, and networked communication devices. With its easy-to-use interface and detailed documentation, the evaluation kit ensures a smooth and efficient experience for anyone looking to explore the functionalities of the MAX13487E transceiver.

Whether you are developing new communication hardware or seeking to improve existing systems, the MAX13487EEVKIT# from Maxim Integrated provides a valuable resource for achieving robust and reliable RS-485/RS-422 communications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74206V1G
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess