EN
  • EN
  • DE

DK-START-5AGXB3N

Part No DK-START-5AGXB3N
Manufacturer Intel
Catalog Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Description ARRIA V STARTER KIT / Arria V GX FPGA Starter 5AGXFB3 Arria® V GX FPGA Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Mfr Intel
Series Arria® V GX
Package Box
Product Status Obsolete
Type FPGA
For Use With/Related Products 5AGXFB3
Platform Arria V GX FPGA Starter
Contents Board(s) , Cable(s)
Interconnect System HSMC
Suggested Programming Environment Quartus II
Base Product Number 5AGXFB3
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN 3A001A7A
HTSUS 8473.30.1180
California Prop 65 Warning Information
Win Source Part Number 1339555-DK-START-5AGXB3N
Ultra Librarian 3D Model Ultra Librarian DK-START-5AGXB3N CAD Model

Description

The Intel DK-START-5AGXB3N is an evaluation board that belongs to the Arria V GX series.

  • Manufacturer: Intel
  • Part Number: DK-START-5AGXB3N
  • Series: Arria V GX
  • Type: FPGA
  • Application: Complex Logic (FPGA, CPLD)
  • Package: Box
  • Standard Package Quantity: 1
  • Designed For: 5AGXFB3
  • Supplied With: Board(s) and Cable(s)
  • Interconnect System: HSMC
  • Programming: Quartus II

You May Also Be Interested in

Lattice Semiconductor Corporation
iCE40 HX FPGA iCEblink40-HX1K iCE40HX1K iCE40™ HX FPGA Evaluation Board
Need more? Email Us
Terasic Inc.
DEV BOARD INTEL ATOM N2600
Need more? Email Us
Terasic Inc.
TR4-230 EVAL BOARD FOR STRATIX
Need more? Email Us
Amd
DEV KIT EMBEDDED SPARTAN 6 / Spartan-6 LXT FPGA Embedded PCIe Card XC6SLX45T Spartan®-6 LXT FPGA Evaluation Board
Need more? Email Us
Amd
EVALUATION KIT ZYNQ-7000 ZC706 / Zynq-7000 AP SoC ZC706 PCIe Card XC7Z045 Zynq®-7000 FPGA + MCU/MPU SoC Evaluation Board
Need more? Email Us
Digilent, Inc.
CORA Z7: ZYNQ-Z7000 SINGLE CORE
Need more? Email Us
Trenz Electronic GmbH
STARTER KIT XILINX ZYNQ / TE0720 Zynq-7000 AP SoC Carrier Starter TE0720, XC7Z020 Zynq®-7000 FPGA + MCU/MPU SoC Evaluation Board
Need more? Email Us
Amd
KINTEX-7 FPGA KC705 CON EVAL KIT / Kintex-7 FPGA Connectivity PCIe Card XC7K325T Kintex®-7 FPGA Evaluation Board
Need more? Email Us
Altera
5SGSMD5K2F40C2N EVAL BRD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess