EN
  • EN
  • DE

E28F400B5B80

Part No E28F400B5B80
Manufacturer Intel
Catalog END - OF - LIFE
Description SMART 5 BOOT BLOCK FLASH MEMORY FAMILY 2, 4, 8 MBIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 1170545-E28F400B5B80
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian E28F400B5B80 CAD Model

Description

The E28F400B5B80 is a 4 Mbit (512 K x 8) Flash Memory device manufactured by Intel. It belongs to a family of high-performance, reliable, and non-volatile flash memory solutions, but it is now designated as End-of-Life (EOL). While no longer in production, it was widely used in embedded systems for program and data storage.

Applications:

  • Embedded Systems: Used for storing firmware, operating systems, and application code in various embedded systems.
  • Industrial Control Systems: Integrated into industrial controllers for storing configuration data and program code.
  • Networking Equipment: Employed in routers, switches, and other networking devices for storing boot code and configuration files.
  • Consumer Electronics: Utilized in older consumer electronics products such as set-top boxes and digital cameras.
  • Automotive Electronics: Deployed in automotive control systems for storing calibration data and program code.

Features:

  • 4 Mbit Capacity: Offers a storage capacity of 4 megabits (512 K x 8).
  • Non-Volatile Memory: Retains data even when power is removed.
  • Sector Erase: Supports sector erase operations for efficient data management.
  • Fast Read Access Time: Provides fast read access times for quick program execution.
  • Reliable Data Retention: Ensures reliable data retention for long-term storage.

Benefits:

  • Program and Data Storage: Provides non-volatile storage for program code, configuration data, and other critical information.
  • Embedded System Functionality: Enables the operation of embedded systems by storing the required software and data.
  • Fast Program Execution: Fast read access times allow for quick program execution.
  • Data Retention: Long-term data retention ensures that data is preserved even after extended periods of time.
  • Durable and Reliable: Offers a durable and reliable storage solution.

Additional Details:

The E28F400B5B80 typically operates with a single power supply voltage (e.g., 5V or 3.3V). It supports various operating modes, including read, write, and erase. It used a parallel interface for data transfer. Because it is an end-of-life product, new designs should consider alternative memory solutions from Intel or other manufacturers. Legacy systems using this flash memory may require careful management due to limited availability.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess