EN
  • EN
  • DE

EP2AGX125DF25C5N

Part No EP2AGX125DF25C5N
Manufacturer Intel
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 260 I/O 572FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 260 8315904 118143 572-BGA, FCBGA
Manufacturer Intel
Series Arria II GX
Package Tray
Part Status Obsolete
Number of I/O 260
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 572-BGA, FCBGA
Case / Package 572-FBGA, FC (25x25)
Family Name EP2AGX125
MSL Level 3 (168 Hours)
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 44
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918197-EP2AGX125DF25C5N
Ultra Librarian 3D Model Ultra Librarian EP2AGX125DF25C5N CAD Model

Description

The EP2AGX125DF25C5N is an FPGA (Field Programmable Gate Array) from Intel's Arria II GX family. These FPGAs are designed to deliver a combination of high performance and low power consumption, making them suitable for a wide range of applications.

Applications:

  • Wireless Communication Infrastructure
  • Broadcast Video Systems
  • Industrial Motor Control
  • Medical Imaging
  • Data Center Acceleration
  • High-Performance Computing

Features:

  • Logic Elements: Offers a large number of programmable logic elements for complex designs.
  • Embedded Memory: Includes on-chip memory blocks for data storage and processing.
  • High-Speed Transceivers: Equipped with high-speed transceivers for fast data transmission.
  • Clock Management: Advanced clock management features for precise timing and synchronization.
  • Power Optimization: Designed with power-saving features to minimize energy consumption.
  • Package: Available in a fine-pitch BGA (Ball Grid Array) package.

Benefits:

  • Flexibility: Programmable logic allows for customized hardware solutions.
  • Performance: High-speed transceivers and optimized architecture enable high data throughput.
  • Integration: On-chip memory and peripheral interfaces reduce the need for external components.
  • Reduced Time-to-Market: Programmability allows for rapid prototyping and development.
  • Power Efficiency: Low power consumption reduces operating costs and extends battery life in portable applications.

The EP2AGX125DF25C5N FPGA provides a versatile and efficient solution for a variety of demanding applications. Its combination of high performance, low power consumption, and programmable logic makes it an ideal choice for systems requiring flexibility and efficiency. The on-chip memory and high-speed transceivers further enhance its capabilities, allowing for the integration of complex functions into a single device.

You May Also Be Interested in

Altera
IC FPGA 188 I/O 484UBGA
Need more? Email Us
Altera
IC FPGA 102 I/O 144TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 476 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 338 I/O 484FBGA
Lowest to $93.2331
Lattice Semiconductor Corporation
IC FPGA 281 I/O 324CSFBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess