EN
  • EN
  • DE

EP3C55F780I8N

Part No EP3C55F780I8N
Manufacturer Intel
Catalog OEM Parts (C - E)
Description EP3C55F780I8N Altera
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1057291-EP3C55F780I8N
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EP3C55F780I8N CAD Model

Description

The EP3C55F780I8N is a Cyclone III FPGA (Field-Programmable Gate Array) from Intel (formerly Altera). It is part of the Cyclone III family, known for its low power consumption and cost-effectiveness, making it suitable for a wide range of applications. The 'F780' indicates the package type (FineLine BGA 780-pin), and 'I8' denotes the temperature grade and speed grade.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Motor Control: Employed in controlling electric motors for various applications, including robotics and automation.
  • Image and Video Processing: Utilized in processing image and video data in real-time for applications like surveillance and machine vision.
  • Networking Equipment: Integrated into network interface cards (NICs) and other networking devices for data processing and acceleration.
  • Consumer Electronics: Used in various consumer electronic devices, such as digital cameras and audio processing equipment.

Features

  • 55,000 Logic Elements (LEs): Provides a substantial amount of programmable logic for implementing complex digital circuits.
  • Embedded Memory Blocks: Includes embedded memory blocks for storing data and instructions.
  • DSP Blocks: Features dedicated DSP blocks for efficient signal processing.
  • Flexible I/O Interface: Offers a flexible I/O interface for connecting to a wide range of external devices.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered and energy-efficient applications.

Benefits

  • High Performance: Provides high-performance processing capabilities for demanding applications.
  • Flexibility: Allows for flexible design and customization of digital circuits.
  • Cost-Effective: Offers a cost-effective solution for implementing custom logic.
  • Fast Prototyping: Enables rapid prototyping and development of digital systems.
  • Long Lifecycle: Ensures a long product lifecycle with continued support and availability.

Specifications: The EP3C55F780I8N features 55,000 logic elements, embedded memory, DSP blocks, and a flexible I/O interface. It operates at a specified temperature range and speed grade. Power consumption is optimized for energy efficiency. The device is packaged in a FineLine BGA with 780 pins. Detailed specifications can be found in the Intel/Altera Cyclone III datasheet.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
NEC
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess