EN
  • EN
  • DE

EP3SE260F1152C3G

Part No EP3SE260F1152C3G
Manufacturer Intel
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 744 I/O 1152FBGA / * Field Programmable Gate Array (FPGA) IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Intel
Series *
Package Tray
Product Status Active
Programmable Not Verified
Base Product Number EP3SE260
Standard Package 24 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1199700-EP3SE260F1152C3G
Ultra Librarian 3D Model Ultra Librarian EP3SE260F1152C3G CAD Model

Description

The EP3SE260F1152C3G is a high-performance FPGA (Field Programmable Gate Array) from Intel's Stratix III family, designed for demanding applications that require significant logic resources, high-speed performance, and advanced features. This FPGA offers a flexible and efficient platform for implementing complex digital circuits and systems.

Applications

  • Advanced Driver-Assistance Systems (ADAS): Used in automotive applications for real-time image processing, sensor fusion, and decision-making.
  • High-Performance Computing (HPC): Applied in servers and workstations for accelerating computationally intensive tasks such as simulations and data analysis.
  • Networking Equipment: Employed in routers, switches, and network interface cards for high-speed data processing and packet switching.
  • Medical Imaging: Integrated into medical devices like MRI and CT scanners for image processing and data acquisition.
  • Aerospace and Defense: Utilized in radar systems, avionics, and communication equipment for high-reliability and high-performance applications.

Features

  • Logic Elements (LEs): Offers a high density of logic elements for implementing complex digital circuits. This device has 254,500 logic elements.
  • Embedded Memory: Provides on-chip memory blocks for data storage and retrieval, enhancing performance and reducing external memory requirements. This device features 17,712 Kbits of embedded memory.
  • DSP Blocks: Includes dedicated DSP (Digital Signal Processing) blocks for high-performance signal processing applications. The device has 768 embedded 18x18 multipliers.
  • High-Speed I/O: Supports a wide range of high-speed I/O standards for interfacing with other system components.
  • Advanced Clock Management: Features advanced clock management circuitry for generating and distributing clock signals, ensuring timing accuracy and stability.
  • 1152-Pin FineLine BGA Package: Provides high pin density for complex connectivity and efficient board layout.
  • Security Features: Includes features to protect the FPGA design and prevent unauthorized access.

Benefits

  • High Performance: Delivers high-speed operation and efficient resource utilization, enabling the implementation of demanding applications.
  • Design Flexibility: Allows for easy modification and customization of digital circuits, enabling rapid prototyping and design iteration.
  • Reduced System Cost: Integrates multiple functions onto a single chip, reducing board space, component count, and overall system cost.
  • Time-to-Market Advantages: Enables rapid prototyping and design iteration, reducing time-to-market for new products.
  • Power Efficiency: Optimized for low power consumption, reducing power dissipation and improving energy efficiency.

The 'C3' in the part number indicates a commercial temperature grade device, offering enhanced performance compared to the C2 grade. The 'G' suffix signifies that it is a lead-free device and RoHS compliant.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 476 I/O 1020BGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Microchip Technology
IC FPGA 72 I/O 84PLCC
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 612 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 102 I/O 144TQFP
Need more? Email Us
Altera
IC FPGA 488 I/O 672FBGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess