EN
  • EN
  • DE

EPF6016ATI144-2N

Part No EPF6016ATI144-2N
Manufacturer Intel
Catalog OEM Parts (C - E)
Description EPF6016ATI144-2N Altera
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1057317-EPF6016ATI144-2N
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPF6016ATI144-2N CAD Model

Description

The EPF6016ATI144-2N is a Field-Programmable Gate Array (FPGA) from Intel's FLEX 6000 family. This FPGA is designed for a wide range of applications that require flexible and reconfigurable logic. Its architecture provides a balance of performance and density, making it suitable for both prototyping and production environments.

Applications

  • Data acquisition systems
  • Motor control
  • Image processing
  • Networking equipment
  • Industrial automation

Features

  • Logic Elements: 1,320 logic elements (LEs).
  • Equivalent Usable Gates: Approximately 16,000 gates.
  • Embedded Memory: Internal RAM blocks for data storage.
  • I/O Pins: 144-pin Thin Quad Flat Pack (TQFP) package.
  • Operating Voltage: 5V.
  • Speed Grade: -2N indicates a specific performance grade (refer to datasheet for exact specifications).
  • Programmability: In-system programmable via JTAG interface.
  • Clock Management: Global clock network for efficient clock distribution.

Benefits

  • Flexibility: Allows for custom logic implementation and reconfiguration.
  • Fast Prototyping: Enables rapid development and testing of digital designs.
  • High Performance: Delivers high-speed performance for demanding applications.
  • Integration: Combines logic, memory, and I/O in a single device.
  • Cost-Effectiveness: Provides a cost-effective solution for low-to-medium volume production.

Additional Details

The EPF6016ATI144-2N FPGA is based on a SRAM-based architecture, allowing for easy reprogramming and reconfiguration. The device is programmed using Altera's (now Intel's) Quartus II software, which provides a comprehensive design environment for logic synthesis, placement, and routing. The 144-pin TQFP package allows for easy surface mounting on printed circuit boards. It's crucial to consult the Intel (Altera) datasheet for detailed specifications, including timing characteristics, power consumption, and pinout information. Proper design practices should be followed to ensure optimal performance and reliability, including proper decoupling, signal integrity analysis, and thermal management. The EPF6016ATI144-2N is part of a broader family of FPGAs, allowing designers to select the device that best meets their specific requirements. The in-system programmability feature enables updates and modifications to be made without removing the device from the circuit board, reducing downtime and improving flexibility.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.0104
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess