EN
  • EN
  • DE

EPM7064SLI84-7N

Part No EPM7064SLI84-7N
Manufacturer Intel
Catalog OEM Parts (C - E)
Description EPM7064SLI84-7N Altera
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
RoHS Compliant
Win Source Part Number 1057346-EPM7064SLI84-7N
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPM7064SLI84-7N CAD Model

Description

The EPM7064SLI84-7N is a member of the MAX 7000S family of High-Density Programmable Logic Devices (PLDs) from Intel (formerly Altera). It is designed for a variety of logic integration applications, offering a cost-effective and flexible solution.

Applications

  • Address decoding: Implementing complex address decoding schemes in memory systems.
  • Peripheral control: Managing and controlling various peripheral devices.
  • Glue logic: Bridging different components and interfaces within a system.
  • State machine implementation: Realizing complex sequential logic control.
  • Interface bridging: Connecting different communication protocols such as UART, SPI, and I2C.
  • Data processing: Performing basic data manipulation and processing tasks.
  • Industrial automation: Used in programmable logic controllers (PLCs) and other industrial control systems.
  • Telecommunications equipment: Employed in various telecommunications applications.

Features

  • 64 macrocells: Provides adequate logic resources for implementing various digital circuits.
  • 1500 usable gates: Represents the approximate gate count of the device.
  • 84-pin PLCC package: A through-hole package suitable for prototyping and production.
  • High-speed performance: Designed for fast logic operation. The '-7N' indicates a particular speed grade.
  • Programmable interconnect array (PIA): Allows flexible routing of signals within the device.
  • Global clock network: Ensures low-skew clock distribution across the device.
  • In-system programmability (ISP): Enables reprogramming of the device without removing it from the circuit board.
  • 3.3V or 5V operation: Offers flexibility in power supply voltage.

Benefits

  • Reduced system cost: Integrates multiple logic functions into a single device, reducing component count and board space.
  • Increased design flexibility: Allows for easy modification and customization of logic circuits.
  • Faster time-to-market: In-system programmability facilitates rapid prototyping and deployment.
  • Improved performance: High-speed operation and flexible interconnect architecture contribute to improved system performance.
  • Enhanced reliability: Reduces the risk of wiring errors and component failures compared to discrete logic solutions.

Additional Details

The EPM7064SLI84-7N is designed to offer a balance between performance, cost, and flexibility. It is supported by Intel's Quartus Prime software, which provides a comprehensive suite of tools for design entry, simulation, and device programming.

The 'SLI' in the part number signifies a specific package type and temperature range, while '-7N' indicates the speed grade. For complete and accurate specifications, refer to the official Intel (Altera) datasheet.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3462
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.3312 $81.3312
2+ $66.7334 $133.4668
3+ $64.6479 $193.9437
4+ $62.5626 $250.2504
5+ $60.4771 $302.3855
7+ $54.2208 $379.5456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess