EN
  • EN
  • DE

EPM7128ELC84-15N

Part No EPM7128ELC84-15N
Manufacturer Intel
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
Height 3.81 mm
Length 29.31 mm
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.25 V
Memory Type EEPROM
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Number of Logic Blocks (LABs) 8
Number of Pins 84
RoHS Compliant
Width 29.31 mm
Win Source Part Number 1057356-EPM7128ELC84-15N
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPM7128ELC84-15N CAD Model

Description

The EPM7128ELC84-15N is a Complex Programmable Logic Device (CPLD) from Intel (Altera). It belongs to the MAX 7000S family. These CPLDs are versatile components used for implementing a wide range of digital logic functions, offering a balance between the simplicity of SPLDs and the density of FPGAs.

Applications

  • Address Decoding: Used to decode memory addresses in embedded systems.
  • Peripheral Interfacing: Acts as an interface between a microcontroller and various peripherals.
  • State Machine Implementation: Implements custom state machines for controlling sequential logic.
  • Glue Logic: Connects different components on a circuit board.
  • Custom Logic Functions: Implements application-specific logic functions.

Features

  • 128 Macrocells: Provides a significant amount of programmable logic resources.
  • Electrically Erasable Programmable Read-Only Memory (EEPROM): Non-volatile memory allows for easy reprogramming.
  • In-System Programmability (ISP): Enables programming and reconfiguration without removing the device from the board.
  • 84-Pin PLCC Package: Industry-standard package for easy prototyping and production.
  • High Speed: -15 speed grade indicates relatively fast performance.

Benefits

  • Flexibility: Programmable logic allows for design changes and updates.
  • Reduced Component Count: Integrates multiple logic functions into a single chip.
  • Faster Time-to-Market: ISP enables rapid prototyping and debugging.
  • Simplified Board Design: PLCC package simplifies board layout and assembly.
  • Cost-Effective: Offers a good balance of performance and cost.

Additional Details

The EPM7128ELC84-15N operates at 5V. The operating temperature range is typically between 0°C and 70°C. It has a propagation delay of 15ns, which is relatively fast for CPLDs of this generation. The 84-pin PLCC (Plastic Leaded Chip Carrier) package is easy to handle and solder. The device is programmed using a standard JTAG interface. The 'N' suffix likely indicates a specific feature or revision. This CPLD is often used in older embedded systems and industrial control applications where its combination of programmability and cost-effectiveness is beneficial. It is a non-volatile device, meaning that it retains its programming even when power is removed.

You May Also Be Interested in

TDK Corporation
Lowest to $0.2041
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess