EN
  • EN
  • DE

FH8065501516761 SR1S8

Part No FH8065501516761 SR1S8
Manufacturer Intel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823315-FH8065501516761 SR1S8
Ultra Librarian 3D Model Ultra Librarian FH8065501516761 SR1S8 CAD Model

Description

The FH8065501516761 SR1S8 is an Intel processor, specifically a mobile processor belonging to the Core i5 family. Based on the 'SR1S8' sSpec code, this is likely a Core i5-5200U processor. It's designed for use in laptops and other portable devices, focusing on a balance of performance and power efficiency.

Applications

  • Laptops
  • Ultrabooks
  • Notebooks
  • Small form factor PCs
  • Mobile workstations

Features

  • Processor Model: Intel Core i5-5200U
  • Architecture: Broadwell
  • Core Count: 2 (Dual-Core)
  • Thread Count: 4
  • Clock Speed (Base): 2.2 GHz
  • Clock Speed (Turbo): Up to 2.7 GHz
  • Cache Memory: 3 MB SmartCache
  • Integrated Graphics: Intel HD Graphics 5500
  • TDP (Thermal Design Power): 15W
  • Socket Type: BGA1168
  • sSpec Code: SR1S8

Benefits

  • Balanced Performance: Provides a good balance between processing power and energy efficiency for mobile computing.
  • Integrated Graphics: Enables basic graphical capabilities without the need for a dedicated graphics card, reducing power consumption and cost.
  • Power Efficiency: Low TDP allows for longer battery life in portable devices.
  • Hyper-Threading Technology: Enables each processor core to handle two threads simultaneously, improving multitasking performance.
  • Turbo Boost Technology: Automatically increases the processor's clock speed when needed, providing extra performance for demanding tasks.
  • Compact Design: BGA packaging allows for a smaller footprint, suitable for thin and light laptops.

Additional Details

The Intel Core i5-5200U processor features Intel's Broadwell microarchitecture, which offers improvements in performance and power efficiency compared to previous generations. The integrated Intel HD Graphics 5500 provides sufficient performance for everyday tasks such as web browsing, document editing, and video playback. The processor also supports features such as Intel Quick Sync Video for accelerated video encoding and decoding.

The 15W TDP makes this processor ideal for laptops and ultrabooks where thermal management is a critical concern. The BGA1168 socket type is a surface-mount package designed for mobile applications. Consult Intel's official documentation for complete specifications, thermal guidelines, and application notes.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess