EN
  • EN
  • DE

GWIXP455BAD

Part No GWIXP455BAD
Manufacturer Intel
Catalog Embedded - Microprocessors
Description IC MPU IXP455 533MHZ PBGA544
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Intel
Series IXP455
Package Bulk
Product Status Active
Core Processor Intel® IXP45X
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 533MHz
Co-Processors/DSP Communications; Network Processor Engine, Math Engine; Multiply Accumulate
RAM Controllers DDR, SDRAM
Graphics Acceleration No
Ethernet Mll (3), SMII (3)
USB USB 1.1 (1), USB 2.0 (1)
Voltage - I/O 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 70°C (TA)
Security Features 3DES, AES, MD5, RNG, SHA1
Mounting Type Surface Mount
Package / Case 544-BBGA
Supplier Device Package 544-PBGA (35x35)
Additional Interfaces I²C, PCI, SPI, SSP, UART, UTOPIA 2
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 139481-GWIXP455BAD
Ultra Librarian 3D Model Ultra Librarian GWIXP455BAD CAD Model

Description

The Intel IXP455 is an embedded microprocessor, part of the IXP455 series. It is a 32-bit processor with a speed of 533MHz.

  • Core: One
  • RAM Controllers: DDR and SDRAM
  • Graphics Acceleration: No
  • Display and Interface Controllers: No
  • Ethernet Interfaces: Mll and SMII
  • USB Interfaces: USB 1.1 and USB 2.0
  • I/O Voltage Supply: 2.5V and 3.3V
  • Security Features: 3DES, AES, MD5, RNG, and SHA1
  • Package: Bulk (Standard package of 1 piece)
  • Mounting Type: Surface Mount
  • Package/Case Size: 544-BBGA
  • Supplier Device Package: 544-PBGA
  • Operating Temperature: 0°C to 70°C
  • MSL Level: 1 (Unlimited moisture sensitivity)
  • REACH Status: REACH unaffected
  • HTSUS Code: 8542.31.0001
  • Manufacturer: Intel
  • Market Status: Active

You May Also Be Interested in

Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.4277 $72.4277
2+ $59.4282 $118.8564
4+ $57.5710 $230.2840
5+ $55.7137 $278.5685
6+ $53.8565 $323.1390
8+ $48.2848 $386.2784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess