EN
  • EN
  • DE

INTEL SRF93 - INTEL Platinum 8253 (2.2GHz - 16C) CPU

Part No INTEL SRF93 - INTEL Platinum 8253 (2.2GHz - 16C) CPU
Manufacturer Intel
Catalog CPU
Description INTEL Platinum 8253 (2.2GHz - 16C) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423910-INTEL SRF93 - INTEL Platinum 8253 (2.2GHz - 16C) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRF93 - INTEL Platinum 8253 (2.2GHz - 16C) CPU CAD Model

Description

The INTEL SRF93, also known as the Intel Platinum 8253 CPU, represents a pinnacle in modern processor technology, designed for the most demanding data center and enterprise workloads. With a base clock speed of 2.2GHz and the capability to handle 16 cores, this processor is engineered to deliver exceptional multitasking and parallel processing capabilities. The architecture of the Intel Platinum 8253 is built to support high-bandwidth memory channels and scalable interconnects, catering to the rigorous demands of high-performance computing environments. This CPU is part of Intel's illustrious Scalable Processor family, optimized for a wide array of workload types and performance levels.

The Intel Platinum 8253 CPU features advanced technologies such as Intel Hyper-Threading Technology, which allows each processor core to work on two tasks simultaneously, thereby enhancing multitasking efficiency. Additionally, the processor supports Intel Turbo Boost Technology, enabling it to dynamically increase its clock speed higher than the base frequency to accelerate the performance of demanding workloads when needed.

Security is a paramount concern in today’s computing environments, and the Intel Platinum 8253 is equipped with Intel Trusted Execution Technology and Intel AES New Instructions (AES-NI) to ensure data integrity and protection against attacks. Energy efficiency is another core attribute of this processor, integrating Intel Speed Shift Technology for better power management and reduced energy consumption.

Suited for server and data center environments, the Platinum 8253 excels in a variety of applications, from cloud computing and enterprise databases to high-performance computing (HPC) and artificial intelligence (AI). Its robust performance credentials are complemented by Intel Virtualization Technology (VT-x and VT-d), which simplifies virtual machine provisioning and maximizes the efficiency of virtualized platforms.

Overall, the INTEL SRF93 - INTEL Platinum 8253 (2.2GHz - 16C) CPU is a powerhouse of technology, designed for organizations that demand peak levels of performance, security, and scalability.

You May Also Be Interested in

Dell
Intel Platinum 8268 2.90GHz 24C 14M 205W
Need more? Email Us
Dell
Intel E7-8891V2 3.20GHz 10C 37.5M 155W
Need more? Email Us
Dell
DELL Xeon Gold 6240
Need more? Email Us
Dell
Intel E5405 2.00GHz 4C 12M 80W
Need more? Email Us
Dell
Intel E5-4667V4 2.20GHz 18C 45M 135W
Need more? Email Us
Dell
AMD EPYC 7351P 2.40GHz 16C 64M 170W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL Xeon 6242R
Need more? Email Us
Dell
Intel E5-2640 2.5GHz 6C 15M 95W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess