The JS28F320C3BD90 is a 32-Megabit (4 M x 8 bit) CMOS 3.0 Volt-only Flash Memory device manufactured by Intel. It is designed for embedded applications where high-density, non-volatile storage is required. This memory chip features a uniform sector architecture, offering flexibility in memory management and programming. Its high performance and low power consumption make it suitable for a range of embedded systems.
Applications
- Embedded Systems
- Data Storage
- Code Storage
- Networking Equipment
- Industrial Control Systems
- Consumer Electronics
Features
- 32-Megabit (4 M x 8 bit) CMOS Flash Memory
- 3.0 Volt-only Read and Write Operations
- Uniform Sector Architecture
- High Performance
- Low Power Consumption
- Fast Page Mode Operation
- Embedded Erase and Program Algorithms
Benefits
- High Density Storage: Provides ample storage capacity for code and data in embedded systems.
- Low Voltage Operation: 3.0V operation minimizes power consumption, suitable for battery-powered devices.
- Flexible Memory Management: Uniform sector architecture allows for easy and efficient memory allocation.
- High Performance: Fast read and write operations enable quick data access and code execution.
- Simplified Programming: Embedded erase and program algorithms simplify the programming process.
Additional Details
The JS28F320C3BD90 operates on a single 3.0V power supply. It features a uniform sector architecture, where all sectors are of the same size, simplifying memory management and programming. The device supports fast page mode operation, enabling high-speed data transfer. Its embedded erase and program algorithms automate the erase and program operations, reducing the need for external control. The flash memory is designed for a high endurance, supporting a large number of program/erase cycles. The device is typically packaged in a surface-mount package, making it suitable for automated assembly.