EN
  • EN
  • DE

LD27C256-200

Part No LD27C256-200
Manufacturer Intel
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
RoHS Non-Compliant
Win Source Part Number 1069156-LD27C256-200
Categories OEM Parts(J-L)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LD27C256-200 CAD Model

Description

The LD27C256-200 is a 256K (32K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Intel. It's a non-volatile memory device used to store firmware, boot code, and other data that needs to be retained even when power is off. The '-200' indicates an access time of 200 nanoseconds.

Applications:

  • Embedded systems
  • Industrial control equipment
  • Microcontroller-based systems
  • Firmware storage
  • Boot ROMs

Features:

  • 256K (32K x 8) Memory Organization: Provides 256 kilobits of storage, organized as 32,768 bytes.
  • CMOS Technology: Offers low power consumption.
  • EPROM (Erasable Programmable Read-Only Memory): Data can be erased using ultraviolet (UV) light and reprogrammed.
  • 200 ns Access Time: Relatively fast access time for reading data.
  • JEDEC Standard Pinout: Simplifies board layout and design.
  • Single 5V Power Supply: Operates from a single 5-volt power supply.

Benefits:

  • Non-Volatile Storage: Retains data even when power is off.
  • Reprogrammable: Data can be erased and reprogrammed, allowing for updates and modifications.
  • Low Power Consumption: CMOS technology minimizes power consumption.
  • Fast Access Time: 200 ns access time allows for quick retrieval of data.
  • Easy Integration: JEDEC standard pinout simplifies integration into existing systems.

Additional Details:

The LD27C256-200 is a reliable and versatile non-volatile memory device. Its CMOS technology ensures low power consumption, making it suitable for battery-powered and energy-efficient applications. The EPROM feature allows for reprogramming, making it ideal for storing firmware that may need to be updated in the field. The 200 ns access time provides quick retrieval of data, which is critical for performance-sensitive applications. The device utilizes a JEDEC standard pinout, simplifying board layout and integration. Before programming, the EPROM must be erased using ultraviolet (UV) light. This process typically takes several minutes. Special EPROM programmers are required to erase and program the device.

Specifications:

  • Memory Size: 256K (32K x 8)
  • Access Time: 200 ns
  • Technology: CMOS EPROM
  • Supply Voltage: 5V
  • Package: DIP (Dual In-line Package)

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess