EN
  • EN
  • DE

NE602N

Part No NE602N
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081993-NE602N
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NE602N CAD Model

Description

The NE602N is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This IC is particularly renowned for its exceptional utility in radio frequency (RF) applications and is widely used in communication equipment, including amateur radios, receivers, and transceivers.

Key Features

  • Double-Balanced Mixer: The NE602N incorporates a double-balanced mixer that ensures excellent suppression of unwanted signals and spurious products, providing a clean and stable output for both receive and transmit functions.
  • Oscillator with Integrated Coil: An onboard oscillator circuit with an integrated coil simplifies the design process by reducing the need for external components. This feature allows for a compact and efficient design, particularly beneficial in space-constrained applications.
  • Low Power Consumption: Designed with power efficiency in mind, the NE602N operates with minimal power consumption, making it an ideal choice for battery-powered devices or energy-sensitive systems.
  • Wide Frequency Range: The device is capable of operating across a broad frequency range, allowing for its use in various RF applications and making it a versatile component for designers.

Applications

The NE602N is suitable for a range of applications due to its robust feature set. It is commonly used in:

  • High-frequency and VHF receivers
  • Amateur radio equipment
  • Phase-locked loop (PLL) circuits
  • Frequency converters and modulators
  • Signal processing equipment

Technical Specifications

The NE602N offers the following technical specifications:

  • Supply Voltage: 4.5V to 8V
  • Input Frequency Range: Up to 500 MHz
  • Typical Conversion Gain: 20 dB
  • IF Frequency: Up to 200 MHz
  • Package: 8-DIP (0.300", 7.62mm)

Conclusion

In conclusion, the NE602N by NXP Semiconductors is a versatile and efficient solution for RF applications requiring a high-quality mixer and oscillator. Its integration of essential functions into a single chip makes it a popular choice for designers looking to streamline their product designs while maintaining performance and reliability.

You May Also Be Interested in

Lucent
Lowest to $70.6306
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess