EN
  • EN
  • DE

LF80537GG0332M SLA4A

Part No LF80537GG0332M SLA4A
Manufacturer Intel
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0803+
Reference case PGA
Manufacturer Intel
Manufacturer Homepage www.intel.com
Win Source Part Number 754205-LF80537GG0332M SLA4A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LF80537GG0332M SLA4A CAD Model

Description

The LF80537GG0332M SLA4A is an Intel Mobile Pentium 4 processor. It belongs to the Pentium 4 family and is designed for use in laptop computers. This processor provides a balance of performance and power efficiency for mobile computing.

Applications

  • Laptop computers
  • Mobile workstations
  • Embedded systems requiring x86 architecture
  • Legacy systems requiring Pentium 4 compatibility

Features

  • Pentium 4 Architecture
  • Single-core processing
  • Supports MMX, SSE, SSE2 instructions
  • 533 MHz Front Side Bus (FSB)
  • On-Die L2 Cache
  • Micro-FCPGA packaging

Benefits

  • Mobile Computing: Designed specifically for use in laptops, offering a balance between performance and power consumption.
  • Legacy Compatibility: Compatible with older operating systems and software designed for the Pentium 4 architecture.
  • Instruction Set Support: Supports MMX, SSE, and SSE2 instructions for enhanced multimedia processing.
  • Integrated Cache: Integrated L2 cache improves performance by reducing memory access latency.
  • Cost-Effective Solution: Suitable for applications where a high-performance processor is not required.

Technical Specifications

  • Core Stepping: GG
  • Clock Speed: 3.2 GHz
  • FSB Speed: 533 MHz
  • Cache Memory: 1 MB L2 Cache
  • Socket Type: Micro-FCPGA
  • Thermal Design Power (TDP): 88W
  • Manufacturing Process: 90nm
  • S-Spec Number: SLA4A

The Intel Mobile Pentium 4 processor is fabricated using a 90nm process. It supports a 533 MHz front side bus and incorporates 1MB of L2 cache memory. The TDP (Thermal Design Power) of 88W is typical for mobile processors of that era. The Micro-FCPGA (Micro Flip Chip Pin Grid Array) package allowed for a compact and efficient design for laptop integration.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess