EN
  • EN
  • DE

LXT973QCA2

Part No LXT973QCA2
Manufacturer Intel
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073258-LXT973QCA2
Categories OEM Parts(J-L)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LXT973QCA2 CAD Model

Description

The Intel LXT973QCA2 is a 10/100 Mbps Fast Ethernet transceiver designed for network connectivity in a variety of applications. It provides a physical layer interface between the Media Access Controller (MAC) and the physical medium. This transceiver supports both 10BASE-T and 100BASE-TX Ethernet standards, offering flexibility in network environments.

Applications:

  • Network Interface Cards (NICs)
  • Embedded Ethernet devices
  • Hubs and Switches
  • Routers
  • Printers with network connectivity

Features:

  • Compliant with IEEE 802.3 10BASE-T and IEEE 802.3u 100BASE-TX standards
  • Supports MII (Media Independent Interface) and RMII (Reduced Media Independent Interface)
  • Auto-negotiation for automatic speed and duplex selection
  • Low power consumption
  • Integrated transmit and receive filters
  • Automatic polarity correction
  • Loopback test mode for diagnostic purposes
  • LED drivers for link and activity indication

Benefits:

  • Simplified Ethernet implementation
  • Reduced system cost due to integrated functionality
  • Improved system performance with auto-negotiation capabilities
  • Lower power consumption contributing to energy efficiency
  • Enhanced network reliability with automatic polarity correction
  • Flexible integration options with MII and RMII support
  • Comprehensive diagnostic features for troubleshooting

Additional Details:

The LXT973QCA2 includes digital adaptive equalization to ensure robust performance over various cable types and lengths. The auto-negotiation feature allows the transceiver to automatically detect and configure the link speed and duplex mode, simplifying network setup. Its low power consumption makes it suitable for portable and embedded applications. The integrated LED drivers provide visual indication of link status and network activity.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess