EN
  • EN
  • DE

MD2764-25/B

Part No MD2764-25/B
Manufacturer Intel
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079693-MD2764-25/B
Categories OEM Parts(M-N)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MD2764-25/B CAD Model

Description

The MD2764-25/B is an EPROM (Erasable Programmable Read-Only Memory) manufactured by Intel. It's a type of non-volatile memory that can be electrically programmed and erased, although the erasure process typically involves exposure to ultraviolet light. This particular model is characterized by its storage capacity and access time.

Applications

  • Embedded Systems: Used for storing firmware or boot code in embedded systems.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and other industrial control equipment to store control algorithms and configuration data.
  • Instrumentation: Used in test and measurement equipment to store calibration data and instrument settings.
  • BIOS Storage: Historically used in personal computers to store the Basic Input/Output System (BIOS) code.
  • Arcade Games: Used in older arcade game systems to store game ROMs.

Features

  • EPROM Technology: Electrically programmable and erasable (UV erasure).
  • Non-Volatile Memory: Retains data even when power is removed.
  • 250ns Access Time: Offers a relatively fast access time of 250 nanoseconds.
  • Industry Standard Pinout: Compatible with standard EPROM pin configurations.
  • Single 5V Power Supply: Operates with a single 5-volt power supply.

Benefits

  • Firmware Storage: Provides a reliable and cost-effective solution for storing firmware in various applications.
  • Program Updates: Allows for program updates and modifications through UV erasure and reprogramming.
  • Data Retention: Ensures data retention even during power outages or system failures.
  • System Integration: Facilitates easy integration into existing systems due to its industry-standard pinout.
  • Cost-Effective Solution: Offers a relatively low-cost solution for non-volatile memory requirements.

Specifications

The MD2764-25/B typically has a storage capacity of 64 kilobits (8 kilobytes). It operates on a single 5V power supply and features a typical access time of 250 nanoseconds. The device requires a UV eraser for erasing the stored data before reprogramming. Consult the official Intel datasheet for detailed electrical characteristics, timing diagrams, and pinout information.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess