EN
  • EN
  • DE

MD8155/B

Part No MD8155/B
Manufacturer Intel
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078378-MD8155/B
Categories OEM Parts(M-N)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MD8155/B CAD Model

Description

The MD8155/B, manufactured by Intel, is a Programmable Peripheral Interface (PPI) with RAM. It's designed to interface with Intel microprocessors, providing parallel I/O ports and static RAM for a variety of control and data storage applications. The "/B" likely indicates a specific revision or screening level of the component.

Applications

  • Microprocessor Systems: Used as a general-purpose I/O expander in 8085 and similar microprocessor-based systems.
  • Industrial Control: Employed in older industrial controllers for interfacing with sensors, actuators, and other external devices.
  • Data Acquisition: Utilized in data acquisition systems for capturing and storing data from analog-to-digital converters (ADCs) or other data sources.
  • Embedded Systems: Found in various embedded applications where programmable I/O and small amounts of RAM are required.

Features

  • Three Programmable I/O Ports: Provides flexible parallel I/O capabilities.
  • 256 Bytes of Static RAM: Offers on-chip RAM for data storage.
  • Timer: Includes a programmable timer for generating time delays and controlling external events.
  • Interrupt Capability: Supports interrupt generation based on timer or I/O events.
  • Multiplexed Address/Data Bus: Simplifies interfacing with microprocessors.

Benefits

  • Versatile I/O Interface: The programmable I/O ports can be configured to meet a variety of application requirements.
  • Integrated RAM: The on-chip RAM reduces the need for external memory, saving board space and cost.
  • Timer Functionality: The timer can be used to implement real-time control and timing functions.
  • Simplified System Design: The integration of I/O, RAM, and timer functions simplifies system design and reduces component count.

The Intel MD8155/B is a versatile peripheral interface device that provides a cost-effective solution for adding I/O and memory to microprocessor-based systems. Its programmable I/O ports, on-chip RAM, and timer functionality make it suitable for a wide range of applications. The device's design simplifies system integration and reduces component count, leading to more compact and reliable systems. While newer devices offer increased functionality and performance, the MD8155/B remains a viable option for legacy systems and applications where its features are sufficient.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess