EN
  • EN
  • DE

PA28F008SA-120

Part No PA28F008SA-120
Manufacturer Intel
Catalog HOT - SALES and EOL Components (N - P)
Description 8-MBIT (1-MBIT x 8) FlashFileTM MEMORY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 267430-PA28F008SA-120
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PA28F008SA-120 CAD Model

Description

The PA28F008SA-120 is an 8-Mbit (1MB) Flash memory device manufactured by Intel. The 'SA' likely denotes a specific feature or packaging option, and '120' indicates an access time of 120ns. It is a parallel flash memory, commonly used for storing firmware and data in embedded systems.

Applications

  • Embedded Systems: Used to store firmware, boot code, and configuration data in a variety of embedded applications.
  • Networking Equipment: Stores operating systems, configuration files, and boot loaders for network devices such as routers and switches.
  • Industrial Control Systems: Implemented for storing program code, calibration parameters, and operating data in industrial automation controllers and PLCs.
  • BIOS Storage: Used in older computer systems to store the BIOS firmware.
  • Instrumentation and Measurement Equipment: Stores calibration tables, program code, and operating parameters in test and measurement devices.

Features

  • 8-Mbit Density: Offers 8,388,608 bits of non-volatile storage capacity.
  • 120ns Access Time: Provides a relatively fast access time for data retrieval.
  • Sector Erase Architecture: Enables selective erasure of memory sectors, reducing erase time and improving flexibility.
  • CMOS Technology: Utilizes CMOS technology for low power consumption.
  • Byte-Wide Organization: Data is organized in bytes (8 bits), simplifying data access and manipulation.
  • High Endurance: Designed to withstand a large number of program/erase cycles.

Benefits

  • Non-Volatile Storage: Retains stored data even when power is removed.
  • Fast Read Access: Provides quick execution of code and retrieval of data.
  • Low Power Consumption: Reduces power requirements, extending battery life in portable applications.
  • Flexible Memory Management: Sector erase architecture allows for efficient updating of firmware and data.
  • Reliable Data Retention: Ensures long-term data storage and high reliability.

Additional Details

The PA28F008SA-120 typically operates at a supply voltage of 5V. It is commonly packaged in a DIP or PLCC package. Programming requires a specific voltage and algorithm, which are detailed in the device datasheet. The datasheet provides critical specifications such as read cycle time, write cycle time, erase cycle time, operating temperature range, and data retention characteristics. Protection mechanisms are integrated to prevent accidental erasure or programming. ESD precautions should be taken when handling the device to prevent damage. Consult the manufacturer's datasheet for complete specifications and operating guidelines.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess