EN
  • EN
  • DE

PF58F0079LLY0WEES

Part No PF58F0079LLY0WEES
Manufacturer Intel
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 273339-PF58F0079LLY0WEES
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PF58F0079LLY0WEES CAD Model

Description

The Intel PF58F0079LLY0WEES is a flash memory component, likely an engineering sample (ES) variant of the PF58F0079LLY0WE, designed for embedded systems and storage solutions. Being an engineering sample implies it may have undergone testing and validation before mass production. While detailed specifications are difficult to obtain, understanding the general characteristics of Intel flash memory helps in inferring its likely features and benefits.

Applications

  • Early-stage firmware development and testing
  • Hardware platform validation
  • Embedded systems prototyping
  • SSD controller development and testing
  • Potential use in specific Intel internal testing procedures

Features

  • Non-volatile storage: Retains data even when power is removed.
  • High endurance (potentially limited): Might have a lower endurance rating compared to production versions.
  • Fast read access: Enables quick retrieval of stored data.
  • Low power consumption: Suitable for battery-powered and energy-efficient applications.
  • Compact form factor: Allows for integration into space-constrained designs.

Benefits

  • Early access to technology: Allows developers to work with the memory before mass production.
  • Enables platform validation: Crucial for verifying hardware compatibility.
  • Faster time-to-market: Early development and testing shorten the overall development cycle.
  • Opportunity for optimization: Provides a chance to fine-tune firmware and hardware.
  • Cost-effective testing: Engineering samples can be used for initial testing without high production costs.

Engineering samples like the PF58F0079LLY0WEES are often used in pre-production environments. This specific sample likely incorporates features such as wear-leveling algorithms and error correction codes (ECC). However, it is crucial to note that ES parts might not meet the same quality and reliability standards as final production units. The specific memory density and interface type would depend on the target application. Using datasheets for similar Intel flash memory products can provide more precise specifications when specific data for the 'ES' part cannot be found.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess