EN
  • EN
  • DE

PXA260B1C400

Part No PXA260B1C400
Manufacturer Intel
Catalog Embedded - Microprocessors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microprocessors
Manufacturer Intel
Win Source Part Number 214755-PXA260B1C400
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PXA260B1C400 CAD Model

Description

The Intel PXA260B1C400 is a processor belonging to the Intel XScale family, designed for mobile and embedded systems. It represents an evolution of the PXA250 series, offering advancements in power efficiency and performance for handheld devices. The PXA260B1C400, based on the ARMv5TE instruction set architecture, was commonly used in PDAs, smartphones, and portable media players.

Applications

  • Personal Digital Assistants (PDAs): Powers more advanced PDA functionalities, including enhanced multimedia capabilities and faster application execution.
  • Smartphones: Integrated into early smartphones, providing the processing power needed for telephony, data connectivity, and application support.
  • Portable Media Players: Used in portable media players to decode and playback audio and video files.
  • Industrial Handheld Devices: Implemented in industrial handheld devices for data logging, barcode scanning, and other field applications.
  • Embedded Systems: Suitable for various embedded systems requiring low power consumption and moderate processing performance.

Features

  • XScale Architecture: Based on the Intel XScale microarchitecture, optimized for mobile performance and low power consumption.
  • ARMv5TE Instruction Set: Supports the ARMv5TE instruction set architecture, ensuring compatibility with existing software and development tools.
  • 400 MHz Clock Speed: Operates at a clock speed of 400 MHz, providing sufficient processing power for typical mobile applications.
  • Integrated Memory Controller: Features an integrated memory controller for interfacing with external memory devices (SDRAM, Flash memory).
  • Power Management Features: Incorporates advanced power management features to minimize power consumption and extend battery life.
  • Peripheral Interfaces: Offers a variety of peripheral interfaces, such as UART, USB, and GPIO, for connecting to external devices and peripherals.

Benefits

  • Improved Power Efficiency: Enhanced power management features contribute to improved battery life in portable devices.
  • Sufficient Performance: 400 MHz clock speed provides adequate processing power for most mobile applications.
  • Compact Size: Small form factor allows for easy integration into compact handheld devices.
  • Software Compatibility: Compatible with software developed for the ARM architecture, ensuring broad application support.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and reducing board space.

The PXA260B1C400 requires external SDRAM and Flash memory for program storage and data. It supported several operating systems commonly used in mobile devices, including Windows CE and embedded Linux distributions. Further technical specifications, including detailed power consumption figures, memory interface details, and operating voltage requirements can be found in the official Intel documentation for the PXA260 family.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess