EN
  • EN
  • DE

QG82915GM SL8G6

Part No QG82915GM SL8G6
Manufacturer Intel
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834608-QG82915GM SL8G6
Ultra Librarian 3D Model Ultra Librarian QG82915GM SL8G6 CAD Model

Description

The Intel QG82915GM (SL8G6) is a chipset designed for mobile computing platforms. It is part of the Intel 915GM Express Chipset family, providing essential functionalities such as integrated graphics, memory controller, and I/O connectivity for laptops and other portable devices. The SL8G6 sSpec code identifies a specific version or stepping of the chipset.

Applications

  • Mobile Computers (Laptops)
  • Embedded Systems
  • Industrial Automation

Features

  • Integrated Graphics: Intel Graphics Media Accelerator (GMA) 900
  • Memory Support: DDR2 SDRAM
  • PCI Express: Supports PCI Express x16 for discrete graphics cards (optional)
  • Intel High Definition Audio: Provides high-quality audio output

Benefits

  • Cost-Effective Graphics: Integrated GMA 900 reduces the need for a separate graphics card in some applications.
  • DDR2 Memory Support: Enables efficient data access and improved system performance.
  • PCI Express Support: Allows for upgrading to a more powerful discrete graphics card if needed.
  • High-Definition Audio: Delivers clear and immersive audio experiences.

Technical Details

The QG82915GM chipset incorporates the Intel Graphics Media Accelerator (GMA) 900, an integrated graphics solution that handles display output without requiring a dedicated graphics card. It supports DDR2 SDRAM memory, which provides the processor with fast access to system memory. The chipset also includes PCI Express support, allowing the use of a discrete graphics card for enhanced graphics performance, if desired. Intel High Definition Audio is integrated into the chipset, delivering high-quality audio output for multimedia applications and communication.

The QG82915GM connects to the processor via the front-side bus (FSB) and communicates with other components through various interfaces. It plays a crucial role in managing data flow and coordinating operations between the CPU, memory, graphics, and peripherals. The SL8G6 sSpec code indicates a specific revision or manufacturing variation of the chipset, which may include minor differences in features, performance, or power consumption compared to other versions. This chipset is commonly found in older laptops and mobile devices, offering a balance of performance and power efficiency for general-purpose computing tasks.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,855 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess