EN
  • EN
  • DE

QG82945P SL8HT

Part No QG82945P SL8HT
Manufacturer Intel
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 285714-QG82945P SL8HT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QG82945P SL8HT CAD Model

Description

The Intel QG82945P SL8HT is a Mobile Intel 945PM Express Chipset. This chipset is a crucial component in laptop computers, providing essential functions for system operation.

Applications:

  • Laptop Computers: Used in various laptop models as the core chipset.
  • Mobile Workstations: Integrated into mobile workstations requiring robust performance.
  • Embedded Systems: Suitable for specific embedded applications that demand the features of the Intel 945PM chipset.

Features:

  • Intel 945PM Express Chipset: Provides high-performance capabilities for mobile computing.
  • Support for Intel Core 2 Duo Processors: Compatible with Intel's dual-core processors for efficient multitasking.
  • Dual-Channel DDR2 Memory Support: Enables fast memory access and improves overall system responsiveness.
  • PCI Express Support: Offers high-bandwidth connectivity for graphics cards and other peripherals.
  • Integrated Graphics Media Accelerator (GMA) 950: Delivers adequate graphics performance for everyday tasks.
  • Intel High Definition Audio Support: Provides high-quality audio output.
  • Matrix Storage Technology: Offers RAID capabilities for data redundancy and improved storage performance.

Benefits:

  • Enhanced Performance: Delivers improved processing power for demanding applications.
  • Improved Multitasking: Enables smooth multitasking with dual-core processor support and dual-channel memory.
  • Reliable Operation: Provides a stable and dependable computing platform.
  • Enhanced Graphics Capabilities: Offers decent graphics performance for everyday tasks and multimedia applications.
  • Data Protection: Matrix Storage Technology provides RAID capabilities for data redundancy, protecting critical data.

Additional Details:

The QG82945P (SL8HT) integrates several key components to manage data flow and processing within the system. It supports a Front Side Bus (FSB) speed of up to 667 MHz. The Mobile Intel 945PM Express Chipset works in tandem with a compatible Southbridge (I/O Controller Hub) to provide a full range of I/O capabilities, including USB ports, SATA ports, and Ethernet connectivity. The chipset's power management features are essential for optimizing battery life in laptop applications. The SL8HT sSpec code identifies specific characteristics and manufacturing details of this particular chip.

You May Also Be Interested in

STMicroelectronics
Lowest to $16.1215
Qualcomm
Lowest to $19.1290
Qualcomm
Lowest to $11.4253
Bel Power Solutions
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess