EN
  • EN
  • DE

QX87C196CA20SL2TE

Part No QX87C196CA20SL2TE
Manufacturer Intel
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087015-QX87C196CA20SL2TE
Categories OEM Parts(O-R)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QX87C196CA20SL2TE CAD Model

Description

The Intel QX87C196CA20SL2TE is a microcontroller from the MCS-96 family, designed for embedded control applications requiring high performance and integrated peripherals. This microcontroller offers a combination of processing power and on-chip resources to efficiently manage real-time control tasks.

Applications

  • Automotive engine control systems
  • Industrial automation equipment
  • Robotics
  • Motor control applications
  • Embedded systems requiring high-speed processing

Features

  • 16-bit CPU architecture for efficient processing
  • 20 MHz clock frequency for high-speed operation
  • On-chip RAM and ROM/EPROM for data and program storage
  • Multiple timers and counters for precise timing control
  • Serial communication interfaces (e.g., UART, SPI) for connectivity
  • Analog-to-digital converters (ADCs) for sensor interfacing
  • PWM outputs for motor control applications

Benefits

  • Provides high performance for demanding control applications
  • Reduces system cost and size with integrated peripherals
  • Offers flexibility with various communication interfaces
  • Enables precise timing control with multiple timers and counters
  • Supports sensor-based applications with on-chip ADCs

Additional Details

The QX87C196CA20SL2TE microcontroller is based on a 16-bit architecture, providing efficient data processing and control capabilities. Its 20 MHz clock frequency ensures high-speed operation, making it suitable for real-time applications. The integrated peripherals, such as timers, counters, and communication interfaces, reduce the need for external components, simplifying system design and reducing overall cost. The microcontroller's PWM outputs are ideal for motor control applications, allowing for precise speed and torque control. Its analog-to-digital converters enable direct interfacing with sensors, making it suitable for a wide range of data acquisition and control tasks.

Technical Specifications:

  • CPU Type: 16-bit
  • Clock Frequency: 20 MHz
  • RAM: Typically 232 bytes
  • ROM/EPROM: Typically 8 KB
  • Timers/Counters: Multiple 16-bit timers
  • Serial Interfaces: UART, SPI
  • ADCs: 8 or 10-bit resolution
  • PWM Channels: Multiple PWM outputs

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess